Streamlight, Inc. Helmet Mounted Tactical Light Vantage

Description
Lightweight, compact, low profile design easily attaches/detaches above or below brim on fire helmets, industrial helmets and hard hatsC4 LED impervious to shock. Will not break or burn out!C4 LED is 2-3 times brighter than previous generation LEDsFeatures an ultra-bright blue taillight LEDUp to 5800 candela peak beam intensity; 100 lumens measured system output6 hours of continuous runtime to the 10% output levelSolid-state current regulation for consistent illumination levelFits both traditional and modern style helmetsTighten clamp with your fingers. No tools necessary!Swivel clamp and insertable 5° angle adjuster to optimize beam locationRotates 360 degrees on clampTextured parabolic reflector produces a smooth beam hotspot with optimum peripheral illuminationAnodized aircraft aluminumUses two 3V lithium batteriesReflective stripIPX7 rated waterproof to 1 meter for 30 minutesHigh temperature, shock mounted, impact resistant Boro Float glass lensHigh impact, chemically resistant engineering polymer LED housing3.26 in.; 5.14 ozLimited Lifetime WarrantyAssembled in USA
Description
Lightweight, compact, low profile design easily attaches/detaches above or below brim on fire helmets, industrial helmets and hard hatsC4 LED impervious to shock. Will not break or burn out!C4 LED is 2-3 times brighter than previous generation LEDsFeatures an ultra-bright blue taillight LEDUp to 5800 candela peak beam intensity; 100 lumens measured system output6 hours of continuous runtime to the 10% output levelSolid-state current regulation for consistent illumination levelFits both traditional and modern style helmetsTighten clamp with your fingers. No tools necessary!Swivel clamp and insertable 5° angle adjuster to optimize beam locationRotates 360 degrees on clampTextured parabolic reflector produces a smooth beam hotspot with optimum peripheral illuminationAnodized aircraft aluminumUses two 3V lithium batteriesReflective stripIPX7 rated waterproof to 1 meter for 30 minutesHigh temperature, shock mounted, impact resistant Boro Float glass lensHigh impact, chemically resistant engineering polymer LED housing3.26 in.; 5.14 ozLimited Lifetime WarrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Helmet Mounted Tactical Light - Vantage - Streamlight, Inc.
Eagleville, PA, USA
Helmet Mounted Tactical Light
Vantage
Helmet Mounted Tactical Light Vantage
Lightweight, compact, low profile design easily attaches/detaches above or below brim on fire helmets, industrial helmets and hard hatsC4 LED impervious to shock. Will not break or burn out!C4 LED is 2-3 times brighter than previous generation LEDsFeatures an ultra-bright blue taillight LEDUp to 5800 candela peak beam intensity; 100 lumens measured system output6 hours of continuous runtime to the 10% output levelSolid-state current regulation for consistent illumination levelFits both traditional and modern style helmetsTighten clamp with your fingers. No tools necessary!Swivel clamp and insertable 5° angle adjuster to optimize beam locationRotates 360 degrees on clampTextured parabolic reflector produces a smooth beam hotspot with optimum peripheral illuminationAnodized aircraft aluminumUses two 3V lithium batteriesReflective stripIPX7 rated waterproof to 1 meter for 30 minutesHigh temperature, shock mounted, impact resistant Boro Float glass lensHigh impact, chemically resistant engineering polymer LED housing3.26 in.; 5.14 ozLimited Lifetime WarrantyAssembled in USA

Lightweight, compact, low profile design easily attaches/detaches above or below brim on fire helmets, industrial helmets and hard hatsC4 LED impervious to shock. Will not break or burn out!C4 LED is 2-3 times brighter than previous generation LEDsFeatures an ultra-bright blue taillight LEDUp to 5800 candela peak beam intensity; 100 lumens measured system output6 hours of continuous runtime to the 10% output levelSolid-state current regulation for consistent illumination levelFits both traditional and modern style helmetsTighten clamp with your fingers. No tools necessary!Swivel clamp and insertable 5° angle adjuster to optimize beam locationRotates 360 degrees on clampTextured parabolic reflector produces a smooth beam hotspot with optimum peripheral illuminationAnodized aircraft aluminumUses two 3V lithium batteriesReflective stripIPX7 rated waterproof to 1 meter for 30 minutesHigh temperature, shock mounted, impact resistant Boro Float glass lensHigh impact, chemically resistant engineering polymer LED housing3.26 in.; 5.14 ozLimited Lifetime WarrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Vantage
Product Name Helmet Mounted Tactical Light
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Number of Batteries 2
Length 3.26 inch (82.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2676039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - FRED - Princeton Tec
Princeton Tec
Specs
Battery Size AAA
Number of Batteries 3
Lumen 45 lm (3.58 cp)
View Details
Handcuff Key with Dual LEDs - CuffMate - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Number of Batteries 2
View Details