Streamlight, Inc. Compact Rail Mounted Tactical Light with Laser Sight TLR-4

Description
C4 LED technology, impervious to shock with a 50,000 hour lifetime. 640-660nm red laser.5,000 candela peak beam intensity; 110 lumensRuns 1.5 hours ( LED only or LED and laser); 11 hours (laser only)One-handed snap-on and tighten interface keeps hands away from muzzle when attaching/detaching. Securely fits a broad range of weaponsWindage and elevation adjustment screw mounted in brass bushing for dependable zero retention of laserAmbidextrous momentary/steady On-Off switchThree position mode selector switch for Laser only, LED illumination only or both Laser and LEDTextured parabolic reflector produces a concentrated beam with optimum peripheral illumination. Optimized electronics provide regulated intensity. Laser provides long-range targetingKey kit included for mounting to a variety of weapons (H&K USP models do not include key kit)Uses one 3V CR2 lithium battery (included)Impact-res istant Engineering polymer with durable anodized aluminum facecapBorofloat high temperature glass lensWithstands heat and cold with operating temperatures of -10°F to +120°FIPX4; water-resistantSeria lized for positive identification2.73" (6.93 cm)2.81 oz. (79.7g)Limited lifetime warrantyAssembled in USA
Description
C4 LED technology, impervious to shock with a 50,000 hour lifetime. 640-660nm red laser.5,000 candela peak beam intensity; 110 lumensRuns 1.5 hours ( LED only or LED and laser); 11 hours (laser only)One-handed snap-on and tighten interface keeps hands away from muzzle when attaching/detaching. Securely fits a broad range of weaponsWindage and elevation adjustment screw mounted in brass bushing for dependable zero retention of laserAmbidextrous momentary/steady On-Off switchThree position mode selector switch for Laser only, LED illumination only or both Laser and LEDTextured parabolic reflector produces a concentrated beam with optimum peripheral illumination. Optimized electronics provide regulated intensity. Laser provides long-range targetingKey kit included for mounting to a variety of weapons (H&K USP models do not include key kit)Uses one 3V CR2 lithium battery (included)Impact-res istant Engineering polymer with durable anodized aluminum facecapBorofloat high temperature glass lensWithstands heat and cold with operating temperatures of -10°F to +120°FIPX4; water-resistantSeria lized for positive identification2.73" (6.93 cm)2.81 oz. (79.7g)Limited lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Compact Rail Mounted Tactical Light with Laser Sight - TLR-4 - Streamlight, Inc.
Eagleville, PA, USA
Compact Rail Mounted Tactical Light with Laser Sight
TLR-4
Compact Rail Mounted Tactical Light with Laser Sight TLR-4
C4 LED technology, impervious to shock with a 50,000 hour lifetime. 640-660nm red laser.5,000 candela peak beam intensity; 110 lumensRuns 1.5 hours ( LED only or LED and laser); 11 hours (laser only)One-handed snap-on and tighten interface keeps hands away from muzzle when attaching/detaching. Securely fits a broad range of weaponsWindage and elevation adjustment screw mounted in brass bushing for dependable zero retention of laserAmbidextrous momentary/steady On-Off switchThree position mode selector switch for Laser only, LED illumination only or both Laser and LEDTextured parabolic reflector produces a concentrated beam with optimum peripheral illumination. Optimized electronics provide regulated intensity. Laser provides long-range targetingKey kit included for mounting to a variety of weapons (H&K USP models do not include key kit)Uses one 3V CR2 lithium battery (included)Impact-res istant Engineering polymer with durable anodized aluminum facecapBorofloat high temperature glass lensWithstands heat and cold with operating temperatures of -10°F to +120°FIPX4; water-resistantSeria lized for positive identification2.73" (6.93 cm)2.81 oz. (79.7g)Limited lifetime warrantyAssembled in USA

C4 LED technology, impervious to shock with a 50,000 hour lifetime. 640-660nm red laser.5,000 candela peak beam intensity; 110 lumensRuns 1.5 hours ( LED only or LED and laser); 11 hours (laser only)One-handed snap-on and tighten interface keeps hands away from muzzle when attaching/detaching. Securely fits a broad range of weaponsWindage and elevation adjustment screw mounted in brass bushing for dependable zero retention of laserAmbidextrous momentary/steady On-Off switchThree position mode selector switch for Laser only, LED illumination only or both Laser and LEDTextured parabolic reflector produces a concentrated beam with optimum peripheral illumination. Optimized electronics provide regulated intensity. Laser provides long-range targetingKey kit included for mounting to a variety of weapons (H&K USP models do not include key kit)Uses one 3V CR2 lithium battery (included)Impact-resistant Engineering polymer with durable anodized aluminum facecapBorofloat high temperature glass lensWithstands heat and cold with operating temperatures of -10°F to +120°FIPX4; water-resistantSerialized for positive identification2.73" (6.93 cm)2.81 oz. (79.7g)Limited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number TLR-4
Product Name Compact Rail Mounted Tactical Light with Laser Sight
Flashlight Type LED Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2886291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - TORRENT LED - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AA
Number of Batteries 8
View Details