Streamlight, Inc. Lithium Power Tactical Flashlight TL-2 X

Description
C4 LED technology, with a 50,000 hour lifetime.High temperature glass lens, gasket sealed.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeOptimiz ed electronics for regulated intensity.Textured parabolic reflector produces smooth beam with optimum peripheral illumination to aid in navigation.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design; water resistant operation, three meter impact resistance tested, pocket clip, adjustable lanyard, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.65" x 1.25" x 0.9" (14.35 x 3.18 x 2.29 cm)4.7 oz (129 g)BlackAssembled in USA
Description
C4 LED technology, with a 50,000 hour lifetime.High temperature glass lens, gasket sealed.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeOptimiz ed electronics for regulated intensity.Textured parabolic reflector produces smooth beam with optimum peripheral illumination to aid in navigation.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design; water resistant operation, three meter impact resistance tested, pocket clip, adjustable lanyard, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.65" x 1.25" x 0.9" (14.35 x 3.18 x 2.29 cm)4.7 oz (129 g)BlackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Lithium Power Tactical Flashlight - TL-2 X - Streamlight, Inc.
Eagleville, PA, USA
Lithium Power Tactical Flashlight
TL-2 X
Lithium Power Tactical Flashlight TL-2 X
C4 LED technology, with a 50,000 hour lifetime.High temperature glass lens, gasket sealed.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeOptimiz ed electronics for regulated intensity.Textured parabolic reflector produces smooth beam with optimum peripheral illumination to aid in navigation.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design; water resistant operation, three meter impact resistance tested, pocket clip, adjustable lanyard, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.65" x 1.25" x 0.9" (14.35 x 3.18 x 2.29 cm)4.7 oz (129 g)BlackAssembled in USA

C4 LED technology, with a 50,000 hour lifetime.High temperature glass lens, gasket sealed.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeOptimized electronics for regulated intensity.Textured parabolic reflector produces smooth beam with optimum peripheral illumination to aid in navigation.Two 3 Volt "CR 123A" lithium batteries, with a shelf life of ten years.Multi-function, push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design; water resistant operation, three meter impact resistance tested, pocket clip, adjustable lanyard, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.65" x 1.25" x 0.9" (14.35 x 3.18 x 2.29 cm)4.7 oz (129 g)BlackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number TL-2 X
Product Name Lithium Power Tactical Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2697587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Lights > UK4AA Xenon Twist Bezel -  - Underwater Kinetics
Specs
Flashlight Type XENON
Power Source Battery; Alkaline; 4 AA Alkaline / LR6
Length 6.2 inch (157 mm)
View Details
LED Spotlights - 41-1086 2 Million CP Rechargeable - Dorcy International
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details