Streamlight, Inc. Lithium Power Tactical Flashlight Super Tac

Description
C4 LED, shock-proof with a 50,000 hr lifetime, is 3X brighter than a super high-flux LEDUp to 30,000 candela (peak beam intensity); 160 lumens measured system output. Deep-dish parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Runtime: up to 3.5 hours to the 10% output levelAnodized Machined Aluminum Limited Lifetime Warranty Two 3V CR123A lithium batteries (included) IPX4 Rated design; all openings o-ring sealed to resist moistureFits Streamlight 69100 Rail Mount; Operates with remote switches.LED Solid State circuitry provides regulated light output throughout battery life. 6.62"; 7.1 oz Available in box (Holster included), or blister packAssembled in USA
Description
C4 LED, shock-proof with a 50,000 hr lifetime, is 3X brighter than a super high-flux LEDUp to 30,000 candela (peak beam intensity); 160 lumens measured system output. Deep-dish parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Runtime: up to 3.5 hours to the 10% output levelAnodized Machined Aluminum Limited Lifetime Warranty Two 3V CR123A lithium batteries (included) IPX4 Rated design; all openings o-ring sealed to resist moistureFits Streamlight 69100 Rail Mount; Operates with remote switches.LED Solid State circuitry provides regulated light output throughout battery life. 6.62"; 7.1 oz Available in box (Holster included), or blister packAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Lithium Power Tactical Flashlight - Super Tac - Streamlight, Inc.
Eagleville, PA, USA
Lithium Power Tactical Flashlight
Super Tac
Lithium Power Tactical Flashlight Super Tac
C4 LED, shock-proof with a 50,000 hr lifetime, is 3X brighter than a super high-flux LEDUp to 30,000 candela (peak beam intensity); 160 lumens measured system output. Deep-dish parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Runtime: up to 3.5 hours to the 10% output levelAnodized Machined Aluminum Limited Lifetime Warranty Two 3V CR123A lithium batteries (included) IPX4 Rated design; all openings o-ring sealed to resist moistureFits Streamlight 69100 Rail Mount; Operates with remote switches.LED Solid State circuitry provides regulated light output throughout battery life. 6.62"; 7.1 oz Available in box (Holster included), or blister packAssembled in USA

C4 LED, shock-proof with a 50,000 hr lifetime, is 3X brighter than a super high-flux LEDUp to 30,000 candela (peak beam intensity); 160 lumens measured system output. Deep-dish parabolic reflector produces a long range targeting beam with optimum peripheral illumination to aid in navigation. Optimized electronics provide regulated intensity.Runtime: up to 3.5 hours to the 10% output levelAnodized Machined Aluminum Limited Lifetime Warranty Two 3V CR123A lithium batteries (included) IPX4 Rated design; all openings o-ring sealed to resist moistureFits Streamlight 69100 Rail Mount; Operates with remote switches.LED Solid State circuitry provides regulated light output throughout battery life. 6.62"; 7.1 oz Available in box (Holster included), or blister packAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Super Tac
Product Name Lithium Power Tactical Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2043293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 2 x 21700
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Rechargeable Lantern - FireBox Vehicle Mount System - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details