Streamlight, Inc. Alkaline Battery Powered Pen light Stylus UV

Description
High-intensity 100,000 hour LED available in 365nm Ultraviolet.3.8 mW measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.L x D: 6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Available in BlackUltraviolet Info in the Learning CenterAssembled in USA
Description
High-intensity 100,000 hour LED available in 365nm Ultraviolet.3.8 mW measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.L x D: 6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Available in BlackUltraviolet Info in the Learning CenterAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Pen light - Stylus UV - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Pen light
Stylus UV
Alkaline Battery Powered Pen light Stylus UV
High-intensity 100,000 hour LED available in 365nm Ultraviolet.3.8 mW measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individual ly serialized.Pocket clip.Includes Glare Guard protector.L x D: 6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Available in BlackUltraviolet Info in the Learning CenterAssembled in USA

High-intensity 100,000 hour LED available in 365nm Ultraviolet.3.8 mW measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant operation.Individually serialized.Pocket clip.Includes Glare Guard protector.L x D: 6.21" x .375" (15.17 x .95 cm)1.1 oz (31.19 g)Available in BlackUltraviolet Info in the Learning CenterAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus UV
Product Name Alkaline Battery Powered Pen light
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
Number of Batteries 3
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2697576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Lithium Battery Power Tactical Flashlight - NightFighter LED - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details