Streamlight, Inc. Alkaline Battery Powered Flashlight Stylus Pro Reach

Description
C4 LED technology, impervious to shock with a 30,000 hour lifetimeMount in virtually any position for hands-free use using super strong magnet (included)Eight-inch (20.32 cm) flexible polyethylene-coated extension cable allows for 14" (35.56 cm) of reachPush-button tail switch for one-handed operationTail clip stows cable folding light to about the size of a marker; conveniently fits in shirt pocketRemovable pocket clip for easy accessDurable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishUnbreakable polycarbonate lensIPX4/water-resis tant1 meter impact resistance testedUses two AAA alkaline batteries (included)Extended length:14.6" (37.08 cm)Folded length: 7.5" (19.05 cm)Weight: 2.7 oz. (76.5g) with batteriesLimited lifetime warranty
Description
C4 LED technology, impervious to shock with a 30,000 hour lifetimeMount in virtually any position for hands-free use using super strong magnet (included)Eight-inch (20.32 cm) flexible polyethylene-coated extension cable allows for 14" (35.56 cm) of reachPush-button tail switch for one-handed operationTail clip stows cable folding light to about the size of a marker; conveniently fits in shirt pocketRemovable pocket clip for easy accessDurable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishUnbreakable polycarbonate lensIPX4/water-resis tant1 meter impact resistance testedUses two AAA alkaline batteries (included)Extended length:14.6" (37.08 cm)Folded length: 7.5" (19.05 cm)Weight: 2.7 oz. (76.5g) with batteriesLimited lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Flashlight - Stylus Pro Reach - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Flashlight
Stylus Pro Reach
Alkaline Battery Powered Flashlight Stylus Pro Reach
C4 LED technology, impervious to shock with a 30,000 hour lifetimeMount in virtually any position for hands-free use using super strong magnet (included)Eight-inch (20.32 cm) flexible polyethylene-coated extension cable allows for 14" (35.56 cm) of reachPush-button tail switch for one-handed operationTail clip stows cable folding light to about the size of a marker; conveniently fits in shirt pocketRemovable pocket clip for easy accessDurable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishUnbreakable polycarbonate lensIPX4/water-resis tant1 meter impact resistance testedUses two AAA alkaline batteries (included)Extended length:14.6" (37.08 cm)Folded length: 7.5" (19.05 cm)Weight: 2.7 oz. (76.5g) with batteriesLimited lifetime warranty

C4 LED technology, impervious to shock with a 30,000 hour lifetimeMount in virtually any position for hands-free use using super strong magnet (included)Eight-inch (20.32 cm) flexible polyethylene-coated extension cable allows for 14" (35.56 cm) of reachPush-button tail switch for one-handed operationTail clip stows cable folding light to about the size of a marker; conveniently fits in shirt pocketRemovable pocket clip for easy accessDurable and abrasion-resistant machined aluminum construction with Type II Mil-Spec anodized finishUnbreakable polycarbonate lensIPX4/water-resistant1 meter impact resistance testedUses two AAA alkaline batteries (included)Extended length:14.6" (37.08 cm)Folded length: 7.5" (19.05 cm)Weight: 2.7 oz. (76.5g) with batteriesLimited lifetime warranty

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Stylus Pro Reach
Product Name Alkaline Battery Powered Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AAA
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1884056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size AAA; Aaa alkaline
View Details
High Performance Rechargeable Flashlight - Pink Strion LED - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details
STYLUS 3 Series® Penlight Flashlight - 65000 Series - DME Company
Specs
Flashlight Type LED Flashlight
Power Source Battery; Alkaline
Battery Size AAAA
View Details
Flashlight - 49-24-0146 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Flashlight Type LED Flashlight
Lumen 86 lm (6.85 cp)
Lamp Type LED
View Details
2 suppliers