Streamlight, Inc. Alkaline Battery Powered Flashlight Streamlight Jr. Reach LED

Description
Includes extension cable that allows for 14" of "reach"Next generation C4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 1,600 candela peak central intensity and 85 lumens measured system output. Textured parabolic reflector produces an even, wide beam hotspot.Machined aircraft aluminum casing with anodized finish is virtually indestructibleFlexib le cable protected by a durable silicone coatingUp to 3.25 hours of run time to the 10% output level20.0" long / folded lengths is 9.0"/ reach length is 14.0"6.1 ozPush-button tailcap steady on and momentary on/off operationPowered by 2 "AA" size alkaline batteries, included in packageO-Ring sealed, water-resistantPacka ged with magnetic clip holder for mounting and positioning
Description
Includes extension cable that allows for 14" of "reach"Next generation C4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 1,600 candela peak central intensity and 85 lumens measured system output. Textured parabolic reflector produces an even, wide beam hotspot.Machined aircraft aluminum casing with anodized finish is virtually indestructibleFlexib le cable protected by a durable silicone coatingUp to 3.25 hours of run time to the 10% output level20.0" long / folded lengths is 9.0"/ reach length is 14.0"6.1 ozPush-button tailcap steady on and momentary on/off operationPowered by 2 "AA" size alkaline batteries, included in packageO-Ring sealed, water-resistantPacka ged with magnetic clip holder for mounting and positioning

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Flashlight - Streamlight Jr. Reach LED - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Flashlight
Streamlight Jr. Reach LED
Alkaline Battery Powered Flashlight Streamlight Jr. Reach LED
Includes extension cable that allows for 14" of "reach"Next generation C4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 1,600 candela peak central intensity and 85 lumens measured system output. Textured parabolic reflector produces an even, wide beam hotspot.Machined aircraft aluminum casing with anodized finish is virtually indestructibleFlexib le cable protected by a durable silicone coatingUp to 3.25 hours of run time to the 10% output level20.0" long / folded lengths is 9.0"/ reach length is 14.0"6.1 ozPush-button tailcap steady on and momentary on/off operationPowered by 2 "AA" size alkaline batteries, included in packageO-Ring sealed, water-resistantPacka ged with magnetic clip holder for mounting and positioning

Includes extension cable that allows for 14" of "reach"Next generation C4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 1,600 candela peak central intensity and 85 lumens measured system output. Textured parabolic reflector produces an even, wide beam hotspot.Machined aircraft aluminum casing with anodized finish is virtually indestructibleFlexible cable protected by a durable silicone coatingUp to 3.25 hours of run time to the 10% output level20.0" long / folded lengths is 9.0"/ reach length is 14.0"6.1 ozPush-button tailcap steady on and momentary on/off operationPowered by 2 "AA" size alkaline batteries, included in packageO-Ring sealed, water-resistantPackaged with magnetic clip holder for mounting and positioning

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Streamlight Jr. Reach LED
Product Name Alkaline Battery Powered Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
Number of Batteries 2
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1857673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Streamlight TLR-1 - STL-69110 - Andax Industries
Specs
Battery Size AA
Lumen 300 lm (23.89 cp)
View Details
Aluminum Flashlight- 3 D - DWHT70646 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size D
Lamp Type LED
View Details
Specs
Flashlight Type Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size 14.4 Volt
View Details