Streamlight, Inc. Lightweight Rechargeable Flashlight SL-20XP LED Power Failure

Description
8 watt halogen bulb with a 100-hour lifetimePre-focused halogen beam of up to 16,000 Candela (peak beam intensity) 3 white LEDs with 100,000-hour lifetime provide up to 20 lumens; bulb rating is 120 lumensLightweight, super-tough nylon polmer case with non-slip rubber comfort gripRuntime is 1.5 hours for halogen only; 11.5 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumDual switches to select halogen or LEDsConstant-on and momentary modesHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come on automatically during power failureIPX4 rated design; water resistant operation1 meter impact resistance tested13.2"1.1 lbs.Available in black, yellow or orangeAssembled in USA
Description
8 watt halogen bulb with a 100-hour lifetimePre-focused halogen beam of up to 16,000 Candela (peak beam intensity) 3 white LEDs with 100,000-hour lifetime provide up to 20 lumens; bulb rating is 120 lumensLightweight, super-tough nylon polmer case with non-slip rubber comfort gripRuntime is 1.5 hours for halogen only; 11.5 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumDual switches to select halogen or LEDsConstant-on and momentary modesHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come on automatically during power failureIPX4 rated design; water resistant operation1 meter impact resistance tested13.2"1.1 lbs.Available in black, yellow or orangeAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Lightweight Rechargeable Flashlight - SL-20XP LED Power Failure - Streamlight, Inc.
Eagleville, PA, USA
Lightweight Rechargeable Flashlight
SL-20XP LED Power Failure
Lightweight Rechargeable Flashlight SL-20XP LED Power Failure
8 watt halogen bulb with a 100-hour lifetimePre-focused halogen beam of up to 16,000 Candela (peak beam intensity) 3 white LEDs with 100,000-hour lifetime provide up to 20 lumens; bulb rating is 120 lumensLightweight, super-tough nylon polmer case with non-slip rubber comfort gripRuntime is 1.5 hours for halogen only; 11.5 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumDual switches to select halogen or LEDsConstant-on and momentary modesHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come on automatically during power failureIPX4 rated design; water resistant operation1 meter impact resistance tested13.2"1.1 lbs.Available in black, yellow or orangeAssembled in USA

8 watt halogen bulb with a 100-hour lifetimePre-focused halogen beam of up to 16,000 Candela (peak beam intensity) 3 white LEDs with 100,000-hour lifetime provide up to 20 lumens; bulb rating is 120 lumensLightweight, super-tough nylon polmer case with non-slip rubber comfort gripRuntime is 1.5 hours for halogen only; 11.5 hrs. for LEDs only; emergency backup LED (after full halogen run) = 1 hr. minimumDual switches to select halogen or LEDsConstant-on and momentary modesHigh-capacity sub-C, nickel-cadmium rechargeable batteryPower Failure Feature- when light is in charger in the "on" position, it will come on automatically during power failureIPX4 rated design; water resistant operation1 meter impact resistance tested13.2"1.1 lbs.Available in black, yellow or orangeAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number SL-20XP LED Power Failure
Product Name Lightweight Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 5
Length 13.2 inch (335 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1857673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Aluminum Flashlight- 2 AA - DWHT70644 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power Source Battery
Battery Size AA
Lamp Type LED
View Details