Streamlight, Inc. Full Size Rechargeable LED Flashlight SL-20LP

Description
Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeLightweight, impact-resistant nylon polymer construction with non-slip rubber comfort gripNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursAvailable with either NiCd or NiMH system configurationsFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsIPX4/water resistantUnbreakable polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identificationAvaila ble in black, orange and yellow13.2" (33.5 cm)1.3 lbs. (.59 kg)Limited Lifetime WarrantyAssembled in USA
Description
Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeLightweight, impact-resistant nylon polymer construction with non-slip rubber comfort gripNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursAvailable with either NiCd or NiMH system configurationsFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsIPX4/water resistantUnbreakable polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identificationAvaila ble in black, orange and yellow13.2" (33.5 cm)1.3 lbs. (.59 kg)Limited Lifetime WarrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Full Size Rechargeable LED Flashlight - SL-20LP - Streamlight, Inc.
Eagleville, PA, USA
Full Size Rechargeable LED Flashlight
SL-20LP
Full Size Rechargeable LED Flashlight SL-20LP
Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeLightweight, impact-resistant nylon polymer construction with non-slip rubber comfort gripNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursAvailable with either NiCd or NiMH system configurationsFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsIPX4/water resistantUnbreakable polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identificationAvaila ble in black, orange and yellow13.2" (33.5 cm)1.3 lbs. (.59 kg)Limited Lifetime WarrantyAssembled in USA

Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeLightweight, impact-resistant nylon polymer construction with non-slip rubber comfort gripNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursAvailable with either NiCd or NiMH system configurationsFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsIPX4/water resistantUnbreakable polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identificationAvailable in black, orange and yellow13.2" (33.5 cm)1.3 lbs. (.59 kg)Limited Lifetime WarrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number SL-20LP
Product Name Full Size Rechargeable LED Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 5
Length 13.2 inch (335 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2830987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - IMPACT XL - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline
Battery Size AA
Number of Batteries 4
View Details
Streamlight Jr.led Flashlight; Flashlight Type Streamlight - 56P4771 - Newark, An Avnet Company
Specs
Flashlight Type LED Flashlight; LED
View Details