Streamlight, Inc. Full Size Rechargeable LED Flashlight SL-20L

Description
Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeAvailable with either NiCd or NiMH system configurationsNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsAnodized machined aluminum construction with knurled barrel for a sure gripIPX4/water resistant.Unbreakabl e polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identification13.1" (33.3 cm)1.7 lbs. (.77 kg)Limited Lifetime WarrantyAssembled in USA
Description
Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeAvailable with either NiCd or NiMH system configurationsNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsAnodized machined aluminum construction with knurled barrel for a sure gripIPX4/water resistant.Unbreakabl e polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identification13.1" (33.3 cm)1.7 lbs. (.77 kg)Limited Lifetime WarrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Full Size Rechargeable LED Flashlight - SL-20L - Streamlight, Inc.
Eagleville, PA, USA
Full Size Rechargeable LED Flashlight
SL-20L
Full Size Rechargeable LED Flashlight SL-20L
Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeAvailable with either NiCd or NiMH system configurationsNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsAnodized machined aluminum construction with knurled barrel for a sure gripIPX4/water resistant.Unbreakabl e polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identification13.1" (33.3 cm)1.7 lbs. (.77 kg)Limited Lifetime WarrantyAssembled in USA

Deep-dish parabolic reflector produces a tight beam with optimum peripheral illuminationC4 LED technology, with a 50,000 hour lifetimeSelect high, medium, low or strobe modes with multi-function, push-button switch4 modes:High 60,000 candela peak beam intensity, 350 Lumens, 2 hour runtimeMedium 27,000 candela peak beam intensity, 160 lumens, 4 hour runtimeLow 1,000 candela peak beam intensity, 10 lumens, 50 hour runtimeStrobe 4 hour runtimeIlluminated switch housing shows charge statusOptimized electronics provide regulated intensity throughout battery chargeAvailable with either NiCd or NiMH system configurationsNiCd battery/NiMH battery rechargeable up to 1,000 times; fully recharges in 7 hoursFits SL series charger-holders, available with 100V, 120V, 230V, 240V AC or 12V DC charge cordsAnodized machined aluminum construction with knurled barrel for a sure gripIPX4/water resistant.Unbreakable polycarbonate lens with scratch-resistant coating2 meter impact resistance testedSerialized for positive identification13.1" (33.3 cm)1.7 lbs. (.77 kg)Limited Lifetime WarrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number SL-20L
Product Name Full Size Rechargeable LED Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Number of Batteries 5
Length 13.1 inch (333 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 683313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - QUAD TACTICAL MPLS - Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
Miniature Keychain Flashlight - Orange Nano Light - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Pocket Flashlight; Tube Flashlight
Power Source Battery; Button Cell
Number of Batteries 4
View Details