Streamlight, Inc. Alkaline Battery Powered Headlamp Septor LED Headlamp

Description
Powered by 3 "AAA" alkaline batteries (included)Seven 100,000 hr. life ultra-bright, white LEDs3 modes:7 LEDs 550 candela peak beam intensity, 70 Lumens, 4 hour runtime3 LEDs 300 candela peak beam intensity, 35 lumens, 8.5 hour runtime1 LED 100 candela peak beam intensity, 13 lumens, 30 hour runtimeAdjustable elastic head strap and rubber hard hat strapFacecap diameter: 1.86"Max width: 2.55"Max depth: 2.53" including head strap and mounting plate4.72 oz.90º tilting headAvailable in yellow
Description
Powered by 3 "AAA" alkaline batteries (included)Seven 100,000 hr. life ultra-bright, white LEDs3 modes:7 LEDs 550 candela peak beam intensity, 70 Lumens, 4 hour runtime3 LEDs 300 candela peak beam intensity, 35 lumens, 8.5 hour runtime1 LED 100 candela peak beam intensity, 13 lumens, 30 hour runtimeAdjustable elastic head strap and rubber hard hat strapFacecap diameter: 1.86"Max width: 2.55"Max depth: 2.53" including head strap and mounting plate4.72 oz.90º tilting headAvailable in yellow

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery Powered Headlamp - Septor LED Headlamp - Streamlight, Inc.
Eagleville, PA, USA
Alkaline Battery Powered Headlamp
Septor LED Headlamp
Alkaline Battery Powered Headlamp Septor LED Headlamp
Powered by 3 "AAA" alkaline batteries (included)Seven 100,000 hr. life ultra-bright, white LEDs3 modes:7 LEDs 550 candela peak beam intensity, 70 Lumens, 4 hour runtime3 LEDs 300 candela peak beam intensity, 35 lumens, 8.5 hour runtime1 LED 100 candela peak beam intensity, 13 lumens, 30 hour runtimeAdjustable elastic head strap and rubber hard hat strapFacecap diameter: 1.86"Max width: 2.55"Max depth: 2.53" including head strap and mounting plate4.72 oz.90º tilting headAvailable in yellow

Powered by 3 "AAA" alkaline batteries (included)Seven 100,000 hr. life ultra-bright, white LEDs3 modes:7 LEDs 550 candela peak beam intensity, 70 Lumens, 4 hour runtime3 LEDs 300 candela peak beam intensity, 35 lumens, 8.5 hour runtime1 LED 100 candela peak beam intensity, 13 lumens, 30 hour runtimeAdjustable elastic head strap and rubber hard hat strapFacecap diameter: 1.86"Max width: 2.55"Max depth: 2.53" including head strap and mounting plate4.72 oz.90º tilting headAvailable in yellow

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Headlamps
Product Number Septor LED Headlamp
Product Name Alkaline Battery Powered Headlamp
Headlamp Type LED
Features Adjustable Lamp Intensity
Beam Intensity 13 to 70 lm (1.04 to 5.58 cp)
Unlock Full Specs
to access all available technical data

Similar Products

Virtually Indestructible 35 Lumen 3AAA LED Headlight - DIYHL3AAA-B - Rayovac
Specs
Headlamp Type LED
Features Water Resistant; Adjustable Lamp Intensity
Beam Intensity 21 to 50 lm (1.67 to 3.98 cp)
View Details
High-flux Compact LED Headlight - Enduro LED - Streamlight, Inc.
Specs
Headlamp Type LED
Features Adjustable Lamp Intensity
Beam Intensity 4 to 14.5 lm (0.3186 to 1.15 cp)
View Details
Streamlight Bandit - USB Cord - Red - STL-61705 - Andax Industries
Specs
Headlamp Type LED
Beam Intensity 180 lm (14.34 cp)
Continuous Runtime 9.5 hours
View Details