Streamlight, Inc. High Performance Medical Services Flashlight ProTac EMS

Description
C4 LED technology offers 3 levels of increasing intensities: Low, medium and high Powers on at low beam: 3.6 lumens/runs 36 hours; ideal for pupil exams. Faint peripheral illumination surrounding the focused beam slightly illuminates the opposite pupil without directly causing it to contract, facilitating observation of consensual contraction in dim lightTwo taps of the tail switch accesses medium mode, which delivers 10 lumens/runs for 14 hours. Ideal for non-glare wound examinationThree taps of the tail switch accesses high mode, which delivers 50 lumens/runs 1.5 hours (1 AA alkaline); runs 3.4 hours using AA lithium batteryFeatures the "Star of Life" emergency medical care symbolIncludes 1 AA alkaline battery and nylon holsterAlso accepts AA lithium battery (sold seapartely)Solid State power regulation provides maximum light output throughout battery life Rubber push button tail cap switch IPX7 rated design; waterproof to 1 meter for 30 minutes Impact-resistant tempered glass lens for maximum beam clarityUnbreakable pocket clip Anti-roll head 3.97" (10.08 cm); 2.3 oz (65 grams)
Description
C4 LED technology offers 3 levels of increasing intensities: Low, medium and high Powers on at low beam: 3.6 lumens/runs 36 hours; ideal for pupil exams. Faint peripheral illumination surrounding the focused beam slightly illuminates the opposite pupil without directly causing it to contract, facilitating observation of consensual contraction in dim lightTwo taps of the tail switch accesses medium mode, which delivers 10 lumens/runs for 14 hours. Ideal for non-glare wound examinationThree taps of the tail switch accesses high mode, which delivers 50 lumens/runs 1.5 hours (1 AA alkaline); runs 3.4 hours using AA lithium batteryFeatures the "Star of Life" emergency medical care symbolIncludes 1 AA alkaline battery and nylon holsterAlso accepts AA lithium battery (sold seapartely)Solid State power regulation provides maximum light output throughout battery life Rubber push button tail cap switch IPX7 rated design; waterproof to 1 meter for 30 minutes Impact-resistant tempered glass lens for maximum beam clarityUnbreakable pocket clip Anti-roll head 3.97" (10.08 cm); 2.3 oz (65 grams)

Suppliers

Company
Product
Description
Supplier Links
High Performance Medical Services Flashlight - ProTac EMS - Streamlight, Inc.
Eagleville, PA, USA
High Performance Medical Services Flashlight
ProTac EMS
High Performance Medical Services Flashlight ProTac EMS
C4 LED technology offers 3 levels of increasing intensities: Low, medium and high Powers on at low beam: 3.6 lumens/runs 36 hours; ideal for pupil exams. Faint peripheral illumination surrounding the focused beam slightly illuminates the opposite pupil without directly causing it to contract, facilitating observation of consensual contraction in dim lightTwo taps of the tail switch accesses medium mode, which delivers 10 lumens/runs for 14 hours. Ideal for non-glare wound examinationThree taps of the tail switch accesses high mode, which delivers 50 lumens/runs 1.5 hours (1 AA alkaline); runs 3.4 hours using AA lithium batteryFeatures the "Star of Life" emergency medical care symbolIncludes 1 AA alkaline battery and nylon holsterAlso accepts AA lithium battery (sold seapartely)Solid State power regulation provides maximum light output throughout battery life Rubber push button tail cap switch IPX7 rated design; waterproof to 1 meter for 30 minutes Impact-resistant tempered glass lens for maximum beam clarityUnbreakable pocket clip Anti-roll head 3.97" (10.08 cm); 2.3 oz (65 grams)

C4 LED technology offers 3 levels of increasing intensities: Low, medium and high Powers on at low beam: 3.6 lumens/runs 36 hours; ideal for pupil exams. Faint peripheral illumination surrounding the focused beam slightly illuminates the opposite pupil without directly causing it to contract, facilitating observation of consensual contraction in dim lightTwo taps of the tail switch accesses medium mode, which delivers 10 lumens/runs for 14 hours. Ideal for non-glare wound examinationThree taps of the tail switch accesses high mode, which delivers 50 lumens/runs 1.5 hours (1 AA alkaline); runs 3.4 hours using AA lithium batteryFeatures the "Star of Life" emergency medical care symbolIncludes 1 AA alkaline battery and nylon holsterAlso accepts AA lithium battery (sold seapartely)Solid State power regulation provides maximum light output throughout battery life Rubber push button tail cap switch IPX7 rated design; waterproof to 1 meter for 30 minutes Impact-resistant tempered glass lens for maximum beam clarityUnbreakable pocket clip Anti-roll head 3.97" (10.08 cm); 2.3 oz (65 grams)

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number ProTac EMS
Product Name High Performance Medical Services Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline; Lithium (optional feature)
Battery Size AA
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1921687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Lithium; Re-Chargeable
Battery Size Li-ion
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - REMIX PRO MPLS - Princeton Tec
Princeton Tec
Specs
Power Source Button Cell; Lithium
Battery Size 1 CR123 Lithium Battery
Number of Batteries 1
View Details