Streamlight, Inc. Intrinsically Safe Rechargeable Flashlight Polystinger LED HAZ-LO

Description
Shockproof C4 LED Technology delivers 15,000 candela peak beam intensity. 3 modes:High 15,000 candela peak beam intensity, 130 Lumens, 4 hour runtimeLow 5700 candela peak beam intensity, 50 Lumens, 12 hour runtimeMoonlight Mode 120 candela peak beam intensity, 1.3 Lumens, 20 Day runtime Super-tough, non-conductive chemical and corrosion-resistant nylon polymer. Developed for petrochemical and heavy industrial applications with hazardous atmospheres NiCd battery is rechargeable up to 1000 times Multi-function push-button switch tested to 1 million cycles Unbreakable polycarbonate lens with scratch-resistant coating wears through spills and maintains clarity in difficult work environments Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination 3 meter impact-resistance tested IPX4 rated for water-resistance Serialized for positive identification 10.2 in. (25.9 cm); 13.5 oz (382 grams) with battery Available in black or yellow Limited lifetime warrantyAssembled in USA
Description
Shockproof C4 LED Technology delivers 15,000 candela peak beam intensity. 3 modes:High 15,000 candela peak beam intensity, 130 Lumens, 4 hour runtimeLow 5700 candela peak beam intensity, 50 Lumens, 12 hour runtimeMoonlight Mode 120 candela peak beam intensity, 1.3 Lumens, 20 Day runtime Super-tough, non-conductive chemical and corrosion-resistant nylon polymer. Developed for petrochemical and heavy industrial applications with hazardous atmospheres NiCd battery is rechargeable up to 1000 times Multi-function push-button switch tested to 1 million cycles Unbreakable polycarbonate lens with scratch-resistant coating wears through spills and maintains clarity in difficult work environments Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination 3 meter impact-resistance tested IPX4 rated for water-resistance Serialized for positive identification 10.2 in. (25.9 cm); 13.5 oz (382 grams) with battery Available in black or yellow Limited lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Rechargeable Flashlight - Polystinger LED HAZ-LO - Streamlight, Inc.
Eagleville, PA, USA
Intrinsically Safe Rechargeable Flashlight
Polystinger LED HAZ-LO
Intrinsically Safe Rechargeable Flashlight Polystinger LED HAZ-LO
Shockproof C4 LED Technology delivers 15,000 candela peak beam intensity. 3 modes:High 15,000 candela peak beam intensity, 130 Lumens, 4 hour runtimeLow 5700 candela peak beam intensity, 50 Lumens, 12 hour runtimeMoonlight Mode 120 candela peak beam intensity, 1.3 Lumens, 20 Day runtime Super-tough, non-conductive chemical and corrosion-resistant nylon polymer. Developed for petrochemical and heavy industrial applications with hazardous atmospheres NiCd battery is rechargeable up to 1000 times Multi-function push-button switch tested to 1 million cycles Unbreakable polycarbonate lens with scratch-resistant coating wears through spills and maintains clarity in difficult work environments Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination 3 meter impact-resistance tested IPX4 rated for water-resistance Serialized for positive identification 10.2 in. (25.9 cm); 13.5 oz (382 grams) with battery Available in black or yellow Limited lifetime warrantyAssembled in USA

Shockproof C4 LED Technology delivers 15,000 candela peak beam intensity. 3 modes:High 15,000 candela peak beam intensity, 130 Lumens, 4 hour runtimeLow 5700 candela peak beam intensity, 50 Lumens, 12 hour runtimeMoonlight Mode 120 candela peak beam intensity, 1.3 Lumens, 20 Day runtime Super-tough, non-conductive chemical and corrosion-resistant nylon polymer. Developed for petrochemical and heavy industrial applications with hazardous atmospheres NiCd battery is rechargeable up to 1000 times Multi-function push-button switch tested to 1 million cycles Unbreakable polycarbonate lens with scratch-resistant coating wears through spills and maintains clarity in difficult work environments Deep-dish parabolic reflector produces a tight beam with optimum peripheral illumination 3 meter impact-resistance tested IPX4 rated for water-resistance Serialized for positive identification 10.2 in. (25.9 cm); 13.5 oz (382 grams) with battery Available in black or yellow Limited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Polystinger LED HAZ-LO
Product Name Intrinsically Safe Rechargeable Flashlight
Flashlight Type LED Flashlight; Rechargeable Flashlight; Tube Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2697582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - QUAD TACTICAL - Princeton Tec
Princeton Tec
Specs
Power Source Alkaline; Lithium
Battery Size AAA
Number of Batteries 3
View Details
Lithium Power Flashlight - Scorpion - Streamlight, Inc.
Specs
Flashlight Type Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
View Details