Streamlight, Inc. Lithium Battery Power Tactical Flashlight Nightfighter X

Description
C4 LED technology, with a 50,000 hour lifetime.High temperature glass.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, pocket clip, adjustable lanyard, adjustable grip-ring, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.4" x 1.25" x .88" (13.72 x 3.18 x 2.24 cm)5.2 oz (147 g)BlackAssembled in USA
Description
C4 LED technology, with a 50,000 hour lifetime.High temperature glass.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, pocket clip, adjustable lanyard, adjustable grip-ring, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.4" x 1.25" x .88" (13.72 x 3.18 x 2.24 cm)5.2 oz (147 g)BlackAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery Power Tactical Flashlight - Nightfighter X - Streamlight, Inc.
Eagleville, PA, USA
Lithium Battery Power Tactical Flashlight
Nightfighter X
Lithium Battery Power Tactical Flashlight Nightfighter X
C4 LED technology, with a 50,000 hour lifetime.High temperature glass.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function , push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, pocket clip, adjustable lanyard, adjustable grip-ring, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.4" x 1.25" x .88" (13.72 x 3.18 x 2.24 cm)5.2 oz (147 g)BlackAssembled in USA

C4 LED technology, with a 50,000 hour lifetime.High temperature glass.3 modes:High 11,000 candela peak beam intensity, 200 Lumens, 2.5 hours runtimeLow 550 candela peak beam intensity, 10 Lumens, 50 hours runtimeStrobeTwo 3 Volt "CR 123A" lithium batteries with a shelf life of ten years.Multi-function, push-button tactical tailswitch. One handed operation of momentary, variable intensity or strobe mode.IPX4 rated design, three meter impact resistance tested, pocket clip, adjustable lanyard, adjustable grip-ring, serialized for positive identification, water resistant, anti-roll head, LED Solid State power regulation provides maximum light output throughout battery life.L x W x D: 5.4" x 1.25" x .88" (13.72 x 3.18 x 2.24 cm)5.2 oz (147 g)BlackAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Nightfighter X
Product Name Lithium Battery Power Tactical Flashlight
Flashlight Type Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Length 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2837437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Xenon Hi-Beam - P716 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18V (not included)
View Details
Rechargeable Lantern - Vulcan - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details