Streamlight, Inc. Lithium Battery Power Tactical Flashlight NightFighter LED

Description
Anti-roll headC4 LED Up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.Solid state power regulation provides maximum light output for the entire battery lifeHead: 1.25"; Body: .88" x Length 5.4"; Ring: 1.38"5.2 ounces w/batteriesAssembled in USA
Description
Anti-roll headC4 LED Up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.Solid state power regulation provides maximum light output for the entire battery lifeHead: 1.25"; Body: .88" x Length 5.4"; Ring: 1.38"5.2 ounces w/batteriesAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery Power Tactical Flashlight - NightFighter LED - Streamlight, Inc.
Eagleville, PA, USA
Lithium Battery Power Tactical Flashlight
NightFighter LED
Lithium Battery Power Tactical Flashlight NightFighter LED
Anti-roll headC4 LED Up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.Solid state power regulation provides maximum light output for the entire battery lifeHead: 1.25"; Body: .88" x Length 5.4"; Ring: 1.38"5.2 ounces w/batteriesAssembled in USA

Anti-roll headC4 LED Up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.Solid state power regulation provides maximum light output for the entire battery lifeHead: 1.25"; Body: .88" x Length 5.4"; Ring: 1.38"5.2 ounces w/batteriesAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number NightFighter LED
Product Name Lithium Battery Power Tactical Flashlight
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Lithium
Battery Size 3 Volt
Number of Batteries 2
Length 5.4 inch (137 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 1857552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AAA; Aaa
View Details
Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details
Rechargeable Lantern - E-Flood FireBox Vehicle Mount System - Streamlight, Inc.
Specs
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
View Details