Streamlight, Inc. Articulating Head Regargeable LED Work Light Knucklehead with Clip

Description
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA
Description
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Articulating Head Regargeable LED Work Light - Knucklehead with Clip - Streamlight, Inc.
Eagleville, PA, USA
Articulating Head Regargeable LED Work Light
Knucklehead with Clip
Articulating Head Regargeable LED Work Light Knucklehead with Clip
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact, super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSerialized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Knucklehead with Clip
Product Name Articulating Head Regargeable LED Work Light
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 630042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
 - PULSAR / PULSAR II - Princeton Tec
Specs
Power Source Button Cell; Lithium
Battery Size 2 2016 Lithium Coin Cell
Number of Batteries 2
View Details