Streamlight, Inc. Articulating Head Regargeable LED Work Light Knucklehead with Clip (Alkaline Model)

Description
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA
Description
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Articulating Head Regargeable LED Work Light - Knucklehead with Clip (Alkaline Model) - Streamlight, Inc.
Eagleville, PA, USA
Articulating Head Regargeable LED Work Light
Knucklehead with Clip (Alkaline Model)
Articulating Head Regargeable LED Work Light Knucklehead with Clip (Alkaline Model)
Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact , super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSeri alized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Engineered optics feature dual parabolic reflectors within a larger textured reflector optimizing light on target in conjunction with an overall smooth flood patternShockproof dual C4 premium LED technology delivers 200 lumensDurable spring-loaded clip for easy attachment to turnout gear and uneven surfacesFeatures a 210 degree articulating head that rotates a full 360 degrees4 modes:High 1150 candela peak beam intensity, 200 Lumens, 3.5 hour runtimeLow 350 candela peak beam intensity, 63 lumens, 16 hour runtimeMoonlight 20 day runtimeFlash 8 hour runtimeDual power source: accepts rechargeable NiCd battery pack or 4 "AA" alkaline batteriesRubber dome push-button actuator is easy to operate even when wearing heavy glovesRemovable magnet with 135 lb pull strength features a replaceable rubber bootOptimized electronics provide regulated intensityHigh-impact, super-tough nylon polymer construction for exceptional durability2 meter impact-resistance testedIPX4 rated for water-resistanceSerialized for positive identification9.2 in. (23.4 cm); NiCd 23.1 oz (655 grams); Alkaline 18.3 oz (519 grams)Available in orangeAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Knucklehead with Clip (Alkaline Model)
Product Name Articulating Head Regargeable LED Work Light
Flashlight Type LED Flashlight; Rechargeable Flashlight (optional feature)
Power Source Battery; Alkaline; Re-Chargeable (optional feature)
Battery Size AA; Battery Pack (optional feature)
Number of Batteries 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Flashlight - 2618 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Power Source Battery
Battery Size D
Number of Batteries 2
View Details
High Performance Alkaline Flashlight - ProTac 2AA - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details
Streamlight Stinger DS LED HL - DC Charge Cord - 1 Base - Black - STL-75456 - Andax Industries
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Battery Size AA
Lumen 800 lm (63.71 cp)
View Details