Streamlight, Inc. Rechargeable Lantern Fire Vulcan Vehicle Mount System

Description
High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs. with blinking halogen and LEDs; up to 60 hours with blinking LEDs only6V 4.5 amp-hour rechargeable battery can be recharged up to 500 timesWaterproof7 1/2" (L) x 5" (W) x 6 1/2" (H)3.3 lbs.Serialized for positive identifificationAvai lable in high-visibility orangeIncludes 12V DC vehicle-mountable direct-wire charging rackQuick-release strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA
Description
High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs. with blinking halogen and LEDs; up to 60 hours with blinking LEDs only6V 4.5 amp-hour rechargeable battery can be recharged up to 500 timesWaterproof7 1/2" (L) x 5" (W) x 6 1/2" (H)3.3 lbs.Serialized for positive identifificationAvai lable in high-visibility orangeIncludes 12V DC vehicle-mountable direct-wire charging rackQuick-release strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - Fire Vulcan Vehicle Mount System - Streamlight, Inc.
Eagleville, PA, USA
High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs. with blinking halogen and LEDs; up to 60 hours with blinking LEDs only6V 4.5 amp-hour rechargeable battery can be recharged up to 500 timesWaterproof7 1/2" (L) x 5" (W) x 6 1/2" (H)3.3 lbs.Serialized for positive identifificationAvai lable in high-visibility orangeIncludes 12V DC vehicle-mountable direct-wire charging rackQuick-release strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA

High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs. with blinking halogen and LEDs; up to 60 hours with blinking LEDs only6V 4.5 amp-hour rechargeable battery can be recharged up to 500 timesWaterproof7 1/2" (L) x 5" (W) x 6 1/2" (H)3.3 lbs.Serialized for positive identifificationAvailable in high-visibility orangeIncludes 12V DC vehicle-mountable direct-wire charging rackQuick-release strap works like a seatbelt buckle for fast and easy release/connection of shoulder strapsAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number Fire Vulcan Vehicle Mount System
Product Name Rechargeable Lantern
Flashlight Type Lantern; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 2676040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Safety Rated Alkaline Battery Powered Flashlight - 4AA ProPolymer Lux Div 1 - Streamlight, Inc.
Specs
Flashlight Type LED Flashlight; Tube Flashlight
Power Source Battery; Alkaline
Battery Size AA
View Details
ONE+ Workshop Light - P780 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type LED Flashlight; Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt (not included)
View Details