Streamlight, Inc. Rechargeable Lantern E-Spot LiteBox

Description
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintena nce 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or high visibility yellowThe Standard System includes both AC and DC charger cords, a charge rack and shoulder strapLimited lifetime warrantyAssembled in USA
Description
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintena nce 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or high visibility yellowThe Standard System includes both AC and DC charger cords, a charge rack and shoulder strapLimited lifetime warrantyAssembled in USA

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Lantern - E-Spot LiteBox - Streamlight, Inc.
Eagleville, PA, USA
Rechargeable Lantern
E-Spot LiteBox
Rechargeable Lantern E-Spot LiteBox
3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintena nce 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or high visibility yellowThe Standard System includes both AC and DC charger cords, a charge rack and shoulder strapLimited lifetime warrantyAssembled in USA

3 C4 LEDs and deep dish parabolic reflectors to produce a large spot patternLEDs are impervious to shock with a 50,000 hour lifetimeOptimized electronics provide regulated intensity2 levels of lighting:High 55,000 candela peak beam intensity; 540 lumensLow 32,000 candela peak beam intensity; 330 lumensRuntime:High 7 hours to the 10% output levelLow 15 hours to the 10% output levelJumper selectable high or low setting to allow selection of more light output or more runtimeZero-maintenance 6V, 12Ah sealed lead acid battery. Rechargeable up to 500 timesPush button switchRubberized impact bumperIPX4 rated for water-resistanceHigh impact ABS thermoplastic housingCushioned grip handleRe-enforced D-ringsRubberized lens ringFits existing LiteBox mounting racksRack meets requirements of NFPA 1901-14.1.11.2 (2003) mounted in any positionAvailable in International safety orange or high visibility yellowThe Standard System includes both AC and DC charger cords, a charge rack and shoulder strapLimited lifetime warrantyAssembled in USA

Supplier's Site

Technical Specifications

  Streamlight, Inc.
Product Category Flashlights
Product Number E-Spot LiteBox
Product Name Rechargeable Lantern
Flashlight Type Lantern; LED Flashlight; Rechargeable Flashlight
Power Source Battery; Re-Chargeable
Battery Size Battery Pack
Number of Batteries 1
Unlock Full Specs
to access all available technical data

Similar Products

Head Torches - 134810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Point Flash - PF-M - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
18V Worklight - P704 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Flashlight Type Spotlight
Power Source Battery; Re-Chargeable
Battery Size 18 Volt Lithium-ion or Ni-Cad
View Details