Strainsert Pivot End at 90° Model Designation TLLR-5 AL

Description
Pivot End at 90° Model Designation
Request a Quote
Description
Pivot End at 90° Model Designation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pivot End at 90° Model Designation - TLLR-5 AL - Strainsert
West Conshocken, PA, United States
Pivot End at 90° Model Designation
TLLR-5 AL
Pivot End at 90° Model Designation TLLR-5 AL
Pivot End at 90° Model Designation

Pivot End at 90° Model Designation

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number TLLR-5 AL
Product Name Pivot End at 90° Model Designation
Force Rating 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STL Series - STL-175 - Strainsert
Specs
Force Rating 350000 lbs (158730 kg)
Force Measured Tension
Package Link
View Details
Universal Load Cells - FL75U - Strainsert
Specs
Force Rating 75000 lbs (34014 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Universal Load Cell Load Buttons - FL100UB - Strainsert
Specs
Device Sensor / Transducer
View Details