Strainsert Pivot End at 90° Model Designation TLLR-1 AL

Description
Pivot End at 90° Model Designation
Request a Quote
Description
Pivot End at 90° Model Designation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pivot End at 90° Model Designation - TLLR-1 AL - Strainsert
West Conshocken, PA, United States
Pivot End at 90° Model Designation
TLLR-1 AL
Pivot End at 90° Model Designation TLLR-1 AL
Pivot End at 90° Model Designation

Pivot End at 90° Model Designation

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number TLLR-1 AL
Product Name Pivot End at 90° Model Designation
Force Rating 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Universal Load Cells - FL75UM - Strainsert
Specs
Force Rating 75083 lbs (34051 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
RCP/SCP Series - RCP-0.875 - Strainsert
Specs
Force Rating 9500 lbs (4308 kg)
Package Load Pin
Output Analog Voltage
View Details
Metric Universal Load Cells - FL1UM - Strainsert
Specs
Force Rating 1012 lbs (459 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Load Pin Bobbin - SCP-1.625-S - Strainsert
Specs
Force Rating 32000 lbs (14512 kg)
Package Load Pin
View Details