Strainsert Standard Internally Gaged Studs ST

Description
Accurately Senses Loads Induced in Studs Detects Overloads in Assembled Equipment Inexpensive Force Link Transducer STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to detect the loads induced in them. This technique consists of the installation of foil type strain gages inside a small hole drilled along the longitudinal neutral axis of the Stud. This is far superior to the usual external gage installations both in mechanical and environmental ruggedness. Furthermore, a neatly miniaturized packaging is achieved by using the Stud itself to protect and seal the strain gage circuit. Still, this arrangement compares very favorably with the best external gage installations in accuracy and stability. Strainsert Studs, along with other internally gaged fasteners, were the first to provide the means for direct, accurate, and independent inspection of assembled structures under simulated or actual service conditions. Vibration and Shock loads, as well as static loads, on such assemblies can be easily measured to determine their structural reliability and integrity. The ST Studs can also be used as inexpensive force transducers in many instances. Type C – screw type miniature connector, requires mating cable assembly. Type H – multi-pin header for soldered lead wire connections Type W – factory installed cable Over 90 different STRAINSERT Series ST Studs are stocked, ready for gaging.
Request a Quote
Description
Accurately Senses Loads Induced in Studs Detects Overloads in Assembled Equipment Inexpensive Force Link Transducer STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to detect the loads induced in them. This technique consists of the installation of foil type strain gages inside a small hole drilled along the longitudinal neutral axis of the Stud. This is far superior to the usual external gage installations both in mechanical and environmental ruggedness. Furthermore, a neatly miniaturized packaging is achieved by using the Stud itself to protect and seal the strain gage circuit. Still, this arrangement compares very favorably with the best external gage installations in accuracy and stability. Strainsert Studs, along with other internally gaged fasteners, were the first to provide the means for direct, accurate, and independent inspection of assembled structures under simulated or actual service conditions. Vibration and Shock loads, as well as static loads, on such assemblies can be easily measured to determine their structural reliability and integrity. The ST Studs can also be used as inexpensive force transducers in many instances. Type C – screw type miniature connector, requires mating cable assembly. Type H – multi-pin header for soldered lead wire connections Type W – factory installed cable Over 90 different STRAINSERT Series ST Studs are stocked, ready for gaging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Internally Gaged Studs - ST - Strainsert
West Conshocken, PA, United States
Standard Internally Gaged Studs
ST
Standard Internally Gaged Studs ST
Accurately Senses Loads Induced in Studs Detects Overloads in Assembled Equipment Inexpensive Force Link Transducer STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to detect the loads induced in them. This technique consists of the installation of foil type strain gages inside a small hole drilled along the longitudinal neutral axis of the Stud. This is far superior to the usual external gage installations both in mechanical and environmental ruggedness. Furthermore, a neatly miniaturized packaging is achieved by using the Stud itself to protect and seal the strain gage circuit. Still, this arrangement compares very favorably with the best external gage installations in accuracy and stability. Strainsert Studs, along with other internally gaged fasteners, were the first to provide the means for direct, accurate, and independent inspection of assembled structures under simulated or actual service conditions. Vibration and Shock loads, as well as static loads, on such assemblies can be easily measured to determine their structural reliability and integrity. The ST Studs can also be used as inexpensive force transducers in many instances. Type C – screw type miniature connector, requires mating cable assembly. Type H – multi-pin header for soldered lead wire connections Type W – factory installed cable Over 90 different STRAINSERT Series ST Studs are stocked, ready for gaging.

Accurately Senses Loads Induced in Studs
Detects Overloads in Assembled Equipment
Inexpensive Force Link Transducer
STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to detect the loads induced in them. This technique consists of the installation of foil type strain gages inside a small hole drilled along the longitudinal neutral axis of the Stud. This is far superior to the usual external gage installations both in mechanical and environmental ruggedness. Furthermore, a neatly miniaturized packaging is achieved by using the Stud itself to protect and seal the strain gage circuit. Still, this arrangement compares very favorably with the best external gage installations in accuracy and stability. Strainsert Studs, along with other internally gaged fasteners, were the first to provide the means for direct, accurate, and independent inspection of assembled structures under simulated or actual service conditions. Vibration and Shock loads, as well as static loads, on such assemblies can be easily measured to determine their structural reliability and integrity.
The ST Studs can also be used as inexpensive force transducers in many instances.
Type C – screw type miniature connector, requires mating cable assembly.
Type H – multi-pin header for soldered lead wire connections
Type W – factory installed cable
Over 90 different STRAINSERT Series ST Studs are stocked, ready for gaging.

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number ST
Product Name Standard Internally Gaged Studs
Force Measured Tension
Unlock Full Specs
to access all available technical data

Similar Products

Load Bolts - CBA-4 - Strainsert
Specs
Force Rating 200000 lbs (90703 kg)
Package Bolt
Output Analog Voltage
View Details
RCP/SCP Series - RCP-2.750 - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Package Load Pin
Output Analog Voltage
View Details
Compression Load Cells - FL7.5C - Strainsert
Specs
Force Rating 7500 lbs (3401 kg)
Force Measured Compression
Output Analog Voltage
View Details
STL Series - STL-50 - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Tension
Package Link
View Details