Strainsert Digital Strain Gage Module (DCell) Digital Strain Gage Module (DCell)

Description
Digital Strain Gage Modules (DCell) are compact, high performance strain gage digital signal conditioner modules. They are aimed at applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply and communicates using standard or custom bus communications and protocols. Outputs include RS-485 and CAN. Available protocols include ASCII, CAN, and Modbus. The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration. Software tools are included for quick and convenient interfacing with device configuration, calibration, datalogging, and recording. A standard Windows DLL is provided for creating custom applications. Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.
Request a Quote
Description
Digital Strain Gage Modules (DCell) are compact, high performance strain gage digital signal conditioner modules. They are aimed at applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply and communicates using standard or custom bus communications and protocols. Outputs include RS-485 and CAN. Available protocols include ASCII, CAN, and Modbus. The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration. Software tools are included for quick and convenient interfacing with device configuration, calibration, datalogging, and recording. A standard Windows DLL is provided for creating custom applications. Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Strain Gage Module (DCell) - Digital Strain Gage Module (DCell) - Strainsert
West Conshocken, PA, United States
Digital Strain Gage Module (DCell)
Digital Strain Gage Module (DCell)
Digital Strain Gage Module (DCell) Digital Strain Gage Module (DCell)
Digital Strain Gage Modules (DCell) are compact, high performance strain gage digital signal conditioner modules. They are aimed at applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply and communicates using standard or custom bus communications and protocols. Outputs include RS-485 and CAN. Available protocols include ASCII, CAN, and Modbus. The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration. Software tools are included for quick and convenient interfacing with device configuration, calibration, datalogging, and recording. A standard Windows DLL is provided for creating custom applications. Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.

Digital Strain Gage Modules (DCell) are compact, high performance strain gage digital signal conditioner modules. They are aimed at applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply and communicates using standard or custom bus communications and protocols. Outputs include RS-485 and CAN. Available protocols include ASCII, CAN, and Modbus.
The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration.
Software tools are included for quick and convenient interfacing with device configuration, calibration, datalogging, and recording. A standard Windows DLL is provided for creating custom applications.
Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number Digital Strain Gage Module (DCell)
Product Name Digital Strain Gage Module (DCell)
Technology Strain Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Universal Load Cells - FL5U - Strainsert
Specs
Force Rating 5000 lbs (2268 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Load Bolts - CBA-2.75 - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Package Bolt
Output Analog Voltage
View Details
Fatigue Rated Universal Load Cells - FFL(120/±80)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Analog 4 to 20 mA Strain Gage Module - Analog 4 to 20 mA Strain Gage Module - Strainsert
Specs
Technology Strain Gauge
Features Biaxial Measurement
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details