Strainsert Analog 4 to 20 mA Strain Gage Module Analog 4 to 20 mA Strain Gage Module

Description
The Strainsert 2-wire Loop Powered 4 to 20 mA Strain Gage Modules are specially designed compact, high performance strain gage analog signal conditioner modules. They are aimed at 350 Ohm sensor applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply. Outputs may be configured for either UniPolar or Bi-Polar operation. The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration. Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.
Request a Quote
Description
The Strainsert 2-wire Loop Powered 4 to 20 mA Strain Gage Modules are specially designed compact, high performance strain gage analog signal conditioner modules. They are aimed at 350 Ohm sensor applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply. Outputs may be configured for either UniPolar or Bi-Polar operation. The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration. Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog 4 to 20 mA Strain Gage Module - Analog 4 to 20 mA Strain Gage Module - Strainsert
West Conshocken, PA, United States
Analog 4 to 20 mA Strain Gage Module
Analog 4 to 20 mA Strain Gage Module
Analog 4 to 20 mA Strain Gage Module Analog 4 to 20 mA Strain Gage Module
The Strainsert 2-wire Loop Powered 4 to 20 mA Strain Gage Modules are specially designed compact, high performance strain gage analog signal conditioner modules. They are aimed at 350 Ohm sensor applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply. Outputs may be configured for either UniPolar or Bi-Polar operation. The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration. Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.

The Strainsert 2-wire Loop Powered 4 to 20 mA Strain Gage Modules are specially designed compact, high performance strain gage analog signal conditioner modules. They are aimed at 350 Ohm sensor applications which require high measurement accuracy, resolution, and stability. The internal signal conditioner reduces interference in noisy environments and allows for longer cable runs. The module and sensor may be powered by a typical DC power supply. Outputs may be configured for either UniPolar or Bi-Polar operation.
The modules may be mounted inside of the Strainsert sensor body in either a single bridge, dual bridge, or biaxial configuration.
Contact Strainsert Engineering for assistance with custom solutions, systems integration, or software development.

Supplier's Site

Technical Specifications

  Strainsert
Product Category Force and Load Sensors
Product Number Analog 4 to 20 mA Strain Gage Module
Product Name Analog 4 to 20 mA Strain Gage Module
Technology Strain Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pivot End at 90° Model Designation - TLLR-3 AL - Strainsert
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Tension
Output Analog Voltage
View Details
Metric Universal Load Cells - FL1UM - Strainsert
Specs
Force Rating 1012 lbs (459 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Load Pins - CPA-0.375-1 - Strainsert
Specs
Force Rating 1500 lbs (680 kg)
Package Load Pin
Output Analog Voltage
View Details
Metric Universal Load Cells - FL50UM - Strainsert
Specs
Force Rating 50130 lbs (22735 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details