Steel Guard Safety Corp. Universal Strip Door Standard Smooth SDU-SS Series

Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems ¢ Most economical, cost effective system ¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to mount with a nut and bolt system. ¢ Universal mount will attach under door eaves or on front of door frame. 6" to 16" strip sizes
Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems ¢ Most economical, cost effective system ¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to mount with a nut and bolt system. ¢ Universal mount will attach under door eaves or on front of door frame. 6" to 16" strip sizes

Suppliers

Company
Product
Description
Supplier Links
Universal Strip Door Standard Smooth - SDU-SS Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
Universal Strip Door Standard Smooth
SDU-SS Series
Universal Strip Door Standard Smooth SDU-SS Series
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year. The Durable, Low-Investment Alternative to Expensive Automatic Door Systems ¢ Most economical, cost effective system ¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to mount with a nut and bolt system. ¢ Universal mount will attach under door eaves or on front of door frame. 6" to 16" strip sizes

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms.
Problems controlling your warehouse temperature? Are dust and dirt creating problems in your plant operation? Are automatic door systems simply beyond your budget? STEEL-GUARD'S innovative strip door systems will solve these problems and pay for themselves within one year.
The Durable, Low-Investment Alternative to Expensive Automatic Door Systems
¢ Most economical, cost effective system
¢ Galvanized Steel provides strong, sturdy mount. PVC strips attach to
mount with a nut and bolt system.
¢ Universal mount will attach under door eaves or on front of door frame.
6" to 16" strip sizes

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Doors
Product Number SDU-SS Series
Product Name Universal Strip Door Standard Smooth
Application Commercial; Industrial; Interior Doors
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-BL - AZ-GD310-BL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Commercial Air Door Series ACC - ACC-84 - Ruskin Company
Specs
Application Commercial; Industrial; Access; Exterior Doors; Interior Doors
Type AirDoors
Width 80 to 84 inch (2032 to 2134 mm)
View Details
Maintenance Access Doors - MP-MAD2448 - M&M Manufacturing Co.
Specs
Application Access
Width 24 inch (610 mm)
Height 48 inch (1219 mm)
View Details