Steel Guard Safety Corp. PVC Magna Impact Doors ID-MAG-BP

Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors. Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier. Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position ¢ PVC flexible door ideal for pallet jacks and forklift traffic ¢ 3/8" flexible PVC clear top half gray opaque bottom half ¢ Available in Low-Temp Panels
Description
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors. Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier. Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position ¢ PVC flexible door ideal for pallet jacks and forklift traffic ¢ 3/8" flexible PVC clear top half gray opaque bottom half ¢ Available in Low-Temp Panels

Suppliers

Company
Product
Description
Supplier Links
PVC Magna Impact Doors - ID-MAG-BP - Steel Guard Safety Corp.
Terre Haute, IN, USA
PVC Magna Impact Doors
ID-MAG-BP
PVC Magna Impact Doors ID-MAG-BP
Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors. Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier. Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position ¢ PVC flexible door ideal for pallet jacks and forklift traffic ¢ 3/8" flexible PVC clear top half gray opaque bottom half ¢ Available in Low-Temp Panels

Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms.
High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but heat escapes with them, and your energy bill shoots through the roof.
Does the price of automatic door systems leave you feeling cold?
Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique V-Cam hinge system that relieves the need for mechanical actuating devices. So durable and effective are the hinges that we offer a Life-Time Warranty on all RD, FD, and HD series impact doors.
Our impact traffic doors keep temperature controlled so well because they provide an R-value of up to 13 giving you an outstanding temperature barrier.
Our industrial Impact Doors also are available with the revolutionary V-cam hinge which provides an easy opening and positive closing without the need for mechanical actuating devices. When the door is bumped the V-cam returns the door automatically to the closed position
¢ PVC flexible door ideal for pallet jacks and forklift traffic
¢ 3/8" flexible PVC clear top half gray opaque bottom half
¢ Available in Low-Temp Panels

Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Doors
Product Number ID-MAG-BP
Product Name PVC Magna Impact Doors
Application Commercial; Industrial; Garage; Interior Doors
Type Impact
Width 60 to 120 inch (1524 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER) - AZ-GD310-HL - AZ-GD310-HL - Sugatsune America, Inc.
Specs
Width 15.12 inch (384 mm)
Height 11.62 inch (295 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Bullet Resistant All-clear Door - BulletBlock™ -  - Protective Structures, Ltd.
Specs
Application Exterior Doors
Features BulletResistant; Window(s) (optional feature)
View Details
Wire Screen and Solid Vinyl Doors - DuraShield Bug Screen Door - Chase Doors
Specs
Application Commercial; Industrial; Garage
Type RollUp
Material vinyl encapsulated woven polyester mesh
View Details