Chase Doors Wire Screen and Solid Vinyl Doors DuraShield Bug Screen Door

Description
A simple solution to reduce unwanted infiltration, and add comfort to your employee’s work environment to increase productivity and discourage trespassing. The DuraShield bug door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining an insect free environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave and 11.7 oz. per square yard of material in your choice of standard colors. Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening. The aluminum track flairs out at the top of the guide curtain material for easy, smooth and consistent operation. Draft Resistance and Horizontal Stability – Each door includes round ¾” diameter horizontal fiberglass stiffeners for draft resistance and horizontal stability. An optional 1” diameter metal tube is available for wider openings or high wind load applications. The stiffeners are inside a bright yellow, vinyl coated nylon pocket, which adds visibility and increases safety.
Description
A simple solution to reduce unwanted infiltration, and add comfort to your employee’s work environment to increase productivity and discourage trespassing. The DuraShield bug door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining an insect free environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave and 11.7 oz. per square yard of material in your choice of standard colors. Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening. The aluminum track flairs out at the top of the guide curtain material for easy, smooth and consistent operation. Draft Resistance and Horizontal Stability – Each door includes round ¾” diameter horizontal fiberglass stiffeners for draft resistance and horizontal stability. An optional 1” diameter metal tube is available for wider openings or high wind load applications. The stiffeners are inside a bright yellow, vinyl coated nylon pocket, which adds visibility and increases safety.

Suppliers

Company
Product
Description
Supplier Links
Wire Screen and Solid Vinyl Doors - DuraShield Bug Screen Door - Chase Doors
Cincinnati, OH, USA
Wire Screen and Solid Vinyl Doors
DuraShield Bug Screen Door
Wire Screen and Solid Vinyl Doors DuraShield Bug Screen Door
A simple solution to reduce unwanted infiltration, and add comfort to your employee’s work environment to increase productivity and discourage trespassing. The DuraShield bug door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining an insect free environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave and 11.7 oz. per square yard of material in your choice of standard colors. Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening. The aluminum track flairs out at the top of the guide curtain material for easy, smooth and consistent operation. Draft Resistance and Horizontal Stability – Each door includes round ¾” diameter horizontal fiberglass stiffeners for draft resistance and horizontal stability. An optional 1” diameter metal tube is available for wider openings or high wind load applications. The stiffeners are inside a bright yellow, vinyl coated nylon pocket, which adds visibility and increases safety.

A simple solution to reduce unwanted infiltration, and add comfort to your employee’s work environment to increase productivity and discourage trespassing.
The DuraShield bug door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining an insect free environment and a barrier from unwanted pedestrian traffic flow.
Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave and 11.7 oz. per square yard of material in your choice of standard colors.
Track System - Durable, yet lightweight, the deep channel aluminum track system tightly secures the panel in the opening. The aluminum track flairs out at the top of the guide curtain material for easy, smooth and consistent operation.
Draft Resistance and Horizontal Stability – Each door includes round ¾” diameter horizontal fiberglass stiffeners for draft resistance and horizontal stability. An optional 1” diameter metal tube is available for wider openings or high wind load applications. The stiffeners are inside a bright yellow, vinyl coated nylon pocket, which adds visibility and increases safety.

Supplier's Site

Technical Specifications

  Chase Doors
Product Category Doors
Product Number DuraShield Bug Screen Door
Product Name Wire Screen and Solid Vinyl Doors
Application Commercial; Industrial; Garage
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER - INCLINED MOUNT TYPE) - AZ-GD232-HL - AZ-GD232-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
 - Zephyr - Berner International Corporation
Berner International Corporation
Specs
Application Industrial; Exterior Doors
Type AirDoors
Height 96 inch (2438 mm)
View Details
Fire and Service Sliding Doors - Saino Sliding Service Doors Model 3100 - Chase Doors
Specs
Application Commercial; Industrial; Interior Doors
Type Sliding
Material Steel
View Details