Steel Guard Safety Corp. Industrial Curtain IC SS T Series

Description
Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building. Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you temperature controlled space. Industrial curtains protect your people and property from: Dust and airborne particulates Paint over spray Water spray or mist Chemical spray or mist Welding and grinding sparks Noise from machinery or industrial processes Track mounted curtain walls can be opened or closed in a matter of seconds and are available in virtually any size to meet your exact space-dividing requirements. OurSteel-Scrim® super polyester reinforced vinyl laminate is the toughest on the market with 406 pounds per square inch of tensile strength. Meets OSHA and Fire Marshall standards (CFM,NFPA-701, ATSM E-84 class I) Protects your workers in any working condition(-20 to +200 degrees) Resists tears. The advanced, proprietary tri-lateral design causes the vinyl to bunch up or collapse upon itself when punctured, automatically re-sealing itself! Prevents water and mildew damage Protects against UV rays Resists rot Resists most chemicals (even caustic acid) Costs less than one-tenth the investment required for permanent walls With track hardware
Description
Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building. Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you temperature controlled space. Industrial curtains protect your people and property from: Dust and airborne particulates Paint over spray Water spray or mist Chemical spray or mist Welding and grinding sparks Noise from machinery or industrial processes Track mounted curtain walls can be opened or closed in a matter of seconds and are available in virtually any size to meet your exact space-dividing requirements. OurSteel-Scrim® super polyester reinforced vinyl laminate is the toughest on the market with 406 pounds per square inch of tensile strength. Meets OSHA and Fire Marshall standards (CFM,NFPA-701, ATSM E-84 class I) Protects your workers in any working condition(-20 to +200 degrees) Resists tears. The advanced, proprietary tri-lateral design causes the vinyl to bunch up or collapse upon itself when punctured, automatically re-sealing itself! Prevents water and mildew damage Protects against UV rays Resists rot Resists most chemicals (even caustic acid) Costs less than one-tenth the investment required for permanent walls With track hardware

Suppliers

Company
Product
Description
Supplier Links
Industrial Curtain - IC SS T Series - Steel Guard Safety Corp.
Terre Haute, IN, USA
Industrial Curtain
IC SS T Series
Industrial Curtain IC SS T Series
Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building. Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you temperature controlled space. Industrial curtains protect your people and property from: Dust and airborne particulates Paint over spray Water spray or mist Chemical spray or mist Welding and grinding sparks Noise from machinery or industrial processes Track mounted curtain walls can be opened or closed in a matter of seconds and are available in virtually any size to meet your exact space-dividing requirements. OurSteel-Scrim® super polyester reinforced vinyl laminate is the toughest on the market with 406 pounds per square inch of tensile strength. Meets OSHA and Fire Marshall standards (CFM,NFPA-701, ATSM E-84 class I) Protects your workers in any working condition(-20 to +200 degrees) Resists tears. The advanced, proprietary tri-lateral design causes the vinyl to bunch up or collapse upon itself when punctured, automatically re-sealing itself! Prevents water and mildew damage Protects against UV rays Resists rot Resists most chemicals (even caustic acid) Costs less than one-tenth the investment required for permanent walls With track hardware

Industrial curtains from Steel Guard Safety are the ideal solution for dividing and separating spaces in your plant, industrial space or warehouse building.
Use industrial curtain walls to save thousands per month on heating and cooling costs by partitioning unused building areas from you temperature controlled space.
Industrial curtains protect your people and property from:

  • Dust and airborne particulates
  • Paint over spray
  • Water spray or mist
  • Chemical spray or mist
  • Welding and grinding sparks
  • Noise from machinery or industrial processes

Track mounted curtain walls can be opened or closed in a matter of seconds and are available in virtually any size to meet your exact space-dividing requirements.
OurSteel-Scrim® super polyester reinforced vinyl laminate is the toughest on the market with 406 pounds per square inch of tensile strength.

  • Meets OSHA and Fire Marshall standards (CFM,NFPA-701, ATSM E-84 class I)
  • Protects your workers in any working condition(-20 to +200 degrees)
  • Resists tears. The advanced, proprietary tri-lateral design causes the vinyl to bunch up or collapse upon itself when punctured, automatically re-sealing itself!
  • Prevents water and mildew damage
  • Protects against UV rays
  • Resists rot
  • Resists most chemicals (even caustic acid)
  • Costs less than one-tenth the investment required for permanent walls With track hardware
Supplier's Site

Technical Specifications

  Steel Guard Safety Corp.
Product Category Industrial Partitions
Product Number IC SS T Series
Product Name Industrial Curtain
Partition Type Divider Curtain
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Material Steel
Height 84 inch (2134 mm)
Color Beige/tan
View Details
SINGLE SLIDE DOORS - NO TRANSOM - FULL HEIGHT - H391161 - Raymond Handling Consultants, L.C.
Specs
Partition Type Mesh
Width 60 inch (1524 mm)
View Details
Sheet Metal / Clear Plastic Partitions -  - Cogan USA, Inc.
Specs
Partition Type Mesh
Material Steel
Height 96 inch (2438 mm)
View Details
Chemical Safety Curtains -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Partition Type Divider Curtain
Material Vinyl / PVC; Steel-Scrim® Vinyl
Features Fire Rated
View Details