Status Instruments, Inc. Smart Universal Signal Conditioner SEM1700

Description
INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • DIRECT USB CONNECTION FOR CONFIGURATION • RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS • ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT • DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY • UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION • USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS • 5 YEAR WARRANTY
Datasheet
Description
INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • DIRECT USB CONNECTION FOR CONFIGURATION • RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS • ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT • DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY • UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION • USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS • 5 YEAR WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Universal Signal Conditioner - SEM1700 - Status Instruments, Inc.
Somerset, NJ, United States
Smart Universal Signal Conditioner
SEM1700
Smart Universal Signal Conditioner SEM1700
INTRODUCTION The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply. Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC. • DIRECT USB CONNECTION FOR CONFIGURATION • RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS • ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT • DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY • UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION • USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS • 5 YEAR WARRANTY

INTRODUCTION

The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with programmable delay function. Isolation is provided between input, output and supply. All temperature ranges are linear to temperature. Both input and output loop excitation is provided as well as a fully universal power supply.

Designed for ease of use, our latest USB interface is fitted for quick and easy configuration. Just connect a standard USB cable between the SEM1700 and your PC. Using our free configuration software, your PC will automatically upload the existing configuration data and guide you through any change you wish to make. To further help save time, the SEM1700 does not need to be wired to a power supply during the configuration process, it is powered via the USB interface from your PC.

• DIRECT USB CONNECTION FOR CONFIGURATION
• RTD, THERMOCOUPLE, mV, V, mA and SLIDEWIRE INPUTS
• ISOLATED UNIVERSAL VOLTAGE or CURRENT OUTPUT
• DUAL SPDT RELAY OUTPUTS WITH PROGRAMMABLE DELAY
• UNIVERSAL AC /DC POWER SUPPLY, 3 PORT ISOLATION
• USER TRIM / USER MANUAL CONFIGURATION PUSH BUTTONS
• 5 YEAR WARRANTY

Supplier's Site Datasheet
Signal Conditioners and Isolators - SEM1700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
SEM1700
Signal Conditioners and Isolators SEM1700
UNIVERSAL SIGNAL CONDITIONER WIT

UNIVERSAL SIGNAL CONDITIONER WIT

Buy Now

Technical Specifications

  Status Instruments, Inc. Quarktwin Technology Ltd.
Product Category Signal Conditioners Signal Conditioners
Product Number SEM1700 SEM1700
Product Name Smart Universal Signal Conditioner Signal Conditioners and Isolators
Signal Conditioning SigIsol Signal Conditioner
Form Factor DIN Rail
Excitation Current
Outputs Analog Voltage Output; Analog Current Output; Relay Output
User Interface None; Computer Programmable
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details