Status Instruments, Inc. Single And Dual Channel Relative Humidity Transmitter Model SEM161

Description
The SEM161 & SEM 162 are cost effective “smart” relative humidity transmitters with a single two wire 4 to 20 mA output (SEM161) or a dual two wire 4 to 20 mA output (SEM162). The design uses a smart interchangeable digital sensor for relative humidity that can be replaced without effecting system accuracy and a precision Pt100 sensor for temperature measurement. A four digit display is optional. The product will measure humidity, temperature, dew point and delta T (the difference between dew point and ambient temperature) values. PC configuration using our free software, available on our website, allows you to output any of these 4 parameters on the SEM161, or any two on the SEM162. You can even program the SEM162 to output the same parameter on both loops.
Datasheet
Description
The SEM161 & SEM 162 are cost effective “smart” relative humidity transmitters with a single two wire 4 to 20 mA output (SEM161) or a dual two wire 4 to 20 mA output (SEM162). The design uses a smart interchangeable digital sensor for relative humidity that can be replaced without effecting system accuracy and a precision Pt100 sensor for temperature measurement. A four digit display is optional. The product will measure humidity, temperature, dew point and delta T (the difference between dew point and ambient temperature) values. PC configuration using our free software, available on our website, allows you to output any of these 4 parameters on the SEM161, or any two on the SEM162. You can even program the SEM162 to output the same parameter on both loops.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Somerset, NJ, United States
Single And Dual Channel Relative Humidity Transmitter
Model SEM161
Single And Dual Channel Relative Humidity Transmitter Model SEM161
The SEM161 & SEM 162 are cost effective “smart” relative humidity transmitters with a single two wire 4 to 20 mA output (SEM161) or a dual two wire 4 to 20 mA output (SEM162). The design uses a smart interchangeable digital sensor for relative humidity that can be replaced without effecting system accuracy and a precision Pt100 sensor for temperature measurement. A four digit display is optional. The product will measure humidity, temperature, dew point and delta T (the difference between dew point and ambient temperature) values. PC configuration using our free software, available on our website, allows you to output any of these 4 parameters on the SEM161, or any two on the SEM162. You can even program the SEM162 to output the same parameter on both loops.

The SEM161 & SEM 162 are cost effective “smart” relative humidity transmitters with a single two wire 4 to 20 mA output (SEM161) or a dual two wire 4 to 20 mA output (SEM162). The design uses a smart interchangeable digital sensor for relative humidity that can be replaced without effecting system accuracy and a precision Pt100 sensor for temperature measurement. A four digit display is optional. The product will measure humidity, temperature, dew point and delta T (the difference between dew point and ambient temperature) values. PC configuration using our free software, available on our website, allows you to output any of these 4 parameters on the SEM161, or any two on the SEM162. You can even program the SEM162 to output the same parameter on both loops.

Supplier's Site Datasheet

Technical Specifications

  Status Instruments, Inc.
Product Category Humidity Transmitters
Product Number Model SEM161
Product Name Single And Dual Channel Relative Humidity Transmitter
Variables Measured Relative Humidity; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details
Humidity and Temperature Transmitters - HMT120/130 - Vaisala
Specs
Technology Capacitive; Vaisala HUMICAP® 180R or 180V
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
View Details
Moisture Generators and Turnkey Calibration Systems -  - Alpha Moisture Systems
Specs
Technology ChillMirror
Features Self Calibrating; Datalogger
Variables Measured DewPoint
View Details