Star SU LLC Star Cutter Valve Guide Reamers

Description
Star SU valve guide reamers utilize pressurized coolant to force chips ahead of the tool to produce ultra-smooth, ultraprecise holes. They produce holes to tolerance of 0.0005" (0.13 mm) and less in steel, cast iron, compacted graphite iron, nodular iron, aluminum, bronze and exotic materials. Ideally adapted to the sizing and enlarging of previously drilled or cored holes, Star SU valve guide reamers provide higher penetration rates and closer size tolerance. Star SU valve guide reamer diameters start at .1875" (4.76 mm). Cutting feeds and speeds are recommended based on the design of the product and the part requirements. Star SU reamers are made in both multiple flute and multi-diameter types. They can have solid carbide heads brazed to a tubular steel body in sizes up to 2.0" diameter and with brazed inserts in 2.0" to 4.0" diameter ranges. Multi-step design Straight flute design Spiral flute design Various shank (holder) designs Right hand and left hand spiral designs Single and multi-flute designs
Datasheet
Description
Star SU valve guide reamers utilize pressurized coolant to force chips ahead of the tool to produce ultra-smooth, ultraprecise holes. They produce holes to tolerance of 0.0005" (0.13 mm) and less in steel, cast iron, compacted graphite iron, nodular iron, aluminum, bronze and exotic materials. Ideally adapted to the sizing and enlarging of previously drilled or cored holes, Star SU valve guide reamers provide higher penetration rates and closer size tolerance. Star SU valve guide reamer diameters start at .1875" (4.76 mm). Cutting feeds and speeds are recommended based on the design of the product and the part requirements. Star SU reamers are made in both multiple flute and multi-diameter types. They can have solid carbide heads brazed to a tubular steel body in sizes up to 2.0" diameter and with brazed inserts in 2.0" to 4.0" diameter ranges. Multi-step design Straight flute design Spiral flute design Various shank (holder) designs Right hand and left hand spiral designs Single and multi-flute designs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoffman Estates, IL, USA
Star Cutter Valve Guide Reamers
Star Cutter Valve Guide Reamers
Star SU valve guide reamers utilize pressurized coolant to force chips ahead of the tool to produce ultra-smooth, ultraprecise holes. They produce holes to tolerance of 0.0005" (0.13 mm) and less in steel, cast iron, compacted graphite iron, nodular iron, aluminum, bronze and exotic materials. Ideally adapted to the sizing and enlarging of previously drilled or cored holes, Star SU valve guide reamers provide higher penetration rates and closer size tolerance. Star SU valve guide reamer diameters start at .1875" (4.76 mm). Cutting feeds and speeds are recommended based on the design of the product and the part requirements. Star SU reamers are made in both multiple flute and multi-diameter types. They can have solid carbide heads brazed to a tubular steel body in sizes up to 2.0" diameter and with brazed inserts in 2.0" to 4.0" diameter ranges. Multi-step design Straight flute design Spiral flute design Various shank (holder) designs Right hand and left hand spiral designs Single and multi-flute designs

Star SU valve guide reamers utilize pressurized coolant to force chips ahead of the tool to produce ultra-smooth, ultraprecise holes. They produce holes to tolerance of 0.0005" (0.13 mm) and less in steel, cast iron, compacted graphite iron, nodular iron, aluminum, bronze and exotic materials.

Ideally adapted to the sizing and enlarging of previously drilled or cored holes, Star SU valve guide reamers provide higher penetration rates and closer size tolerance.

Star SU valve guide reamer diameters start at .1875" (4.76 mm). Cutting feeds and speeds are recommended based on the design of the product and the part requirements.

Star SU reamers are made in both multiple flute and multi-diameter types. They can have solid carbide heads brazed to a tubular steel body in sizes up to 2.0" diameter and with brazed inserts in 2.0" to 4.0" diameter ranges.

  • Multi-step design
  • Straight flute design
  • Spiral flute design
  • Various shank (holder) designs
  • Right hand and left hand spiral designs
  • Single and multi-flute designs
Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Reamers
Product Name Star Cutter Valve Guide Reamers
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 288751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Packaging Individual Reamer
Size Units Metric
Diameter 1.575 inch (40.0 mm)
View Details
Port Tool - MS33651 - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Product Packaging Individual Reamer
Size Units Fractional
Diameter 1.050 inch (26.7 mm)
View Details
Alvan® Monobloc, Series 2440 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details
Machine Reamers For Cartridge Heater Holes - LRS-Series - DME Company
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose
View Details