Allied Machine & Engineering Corp. Alvan® Monobloc, Series 2440 1.2245 - 1.2638

Description
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet
Description
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alvan® Monobloc, Series 2440 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2440
1.2245 - 1.2638
Alvan® Monobloc, Series 2440 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2441 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2441
1.2245 - 1.2638
Alvan® Monobloc, Series 2441 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3620 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3620
1.2245 - 1.2638
Alvan® Monobloc, Series 3620 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92440 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92440
1.2245 - 1.2638
Alvan® Monobloc, Series I 92440 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93690 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93690
1.2245 - 1.2638
Alvan® Monobloc, Series I 93690 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93617 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93617
1.2245 - 1.2638
Alvan® Monobloc, Series I 93617 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93627 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93627
1.2245 - 1.2638
Alvan® Monobloc, Series I 93627 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3610 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3610
1.2245 - 1.2638
Alvan® Monobloc, Series 3610 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3627 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3627
1.2245 - 1.2638
Alvan® Monobloc, Series 3627 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92431 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92431
1.2245 - 1.2638
Alvan® Monobloc, Series I 92431 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2431 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2431
1.2245 - 1.2638
Alvan® Monobloc, Series 2431 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3690 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3690
1.2245 - 1.2638
Alvan® Monobloc, Series 3690 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93620 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93620
1.2245 - 1.2638
Alvan® Monobloc, Series I 93620 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92430 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92430
1.2245 - 1.2638
Alvan® Monobloc, Series I 92430 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 2430 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 2430
1.2245 - 1.2638
Alvan® Monobloc, Series 2430 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 93610 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 93610
1.2245 - 1.2638
Alvan® Monobloc, Series I 93610 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series 3617 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series 3617
1.2245 - 1.2638
Alvan® Monobloc, Series 3617 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet
Alvan® Monobloc, Series I 92441 - 1.2245 - 1.2638 - Allied Machine & Engineering Corp.
Dover, OH, USA
Alvan® Monobloc, Series I 92441
1.2245 - 1.2638
Alvan® Monobloc, Series I 92441 1.2245 - 1.2638
Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Alvan® Monobloc Reamer is available with carbide, cermet, PCD or CBN cutting edges and in diameter sizes from 0.2283 inch to 1.2638 inch (5.80 mm to 32.10 mm). In addition to producing close tolerances and dimensional accuracy of machined holes, this high performance reaming product provides a lower cost per hole through its high penetration rates, making it an ideal choice for finishing holes in a production environment. It can also prove to be an alternative to finish boring by providing more consistent hole sizes and lower cycle times.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp. Allied Machine & Engineering Corp.
Product Category Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers Reamers
Product Number 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638 1.2245 - 1.2638
Product Name Alvan® Monobloc, Series 2440 Alvan® Monobloc, Series 2441 Alvan® Monobloc, Series 3620 Alvan® Monobloc, Series I 92440 Alvan® Monobloc, Series I 93690 Alvan® Monobloc, Series I 93617 Alvan® Monobloc, Series I 93627 Alvan® Monobloc, Series 3610 Alvan® Monobloc, Series 3627 Alvan® Monobloc, Series I 93620 Alvan® Monobloc, Series I 92430 Alvan® Monobloc, Series 2430 Alvan® Monobloc, Series 3617 Alvan® Monobloc, Series I 92441
Reamer Type Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking Chucking
Product Packaging Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
Size Units Metric Metric Metric Fractional Fractional Fractional Fractional Metric Metric Fractional Fractional Metric Metric Fractional
Diameter 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm) 1.224 to 1.264 inch (31.1 to 32.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Reamers - 288751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Packaging Individual Reamer
Size Units Metric
Diameter 1.575 inch (40.0 mm)
View Details
Cavity Tool, Parker Common Cavity -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Product Packaging Individual Reamer
Size Units Fractional
Diameter 1.188 to 1.910 inch (30.2 to 48.5 mm)
View Details
Alvan® Monobloc, Series I 92431 - 1.1458 - 1.1850 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Reamer Type Chucking
Product Packaging Individual Reamer
Reaming Application General Purpose; Aluminum; Bronze/Brass; Hard (optional feature); Stainless; Steel; Titanium/Exotic
View Details