Star SU LLC Master gears

Description
Star SU offers a wide range of precision tools for measurement, setting, calibration and correction purposes. Our range includes: Master gears to DIN 3970 standards for single and double flank inspection and run-out measurment of gearings Setting masters to adjust and calibrate quality control instruments Rolling gears to measure noise Rolling gears to reduce burrs and nicks Plug and ring gauges Certified quality Master gear design and production processes are all carried out using special Star SU software and modern manufacturing methods. All Star SU checking and setting masters are fully tested on CNC inspection equipment and are delivered with a certificate of conformity. We produce master gears on specially designed and optimized machinery in classes from 2 to 6 to DIN 3962, AGMA and BS standards. Consulting and analysis optimization Our experienced engineering team can answer questions on profile analysis and design. Existing profiles can be optimized using our internally developed master gear design software. Regrinding and recoating Master gears wear with use and must be reground to ensure quality performance. Star SU provides regrinding and recoating services as well. Marking All Star SU checking and setting master gears are engraved according to DIN 3970, or with any requested customer-specific data, and bear an individual tracking number, enabling them to be carefully monitored throughout the whole production process. Packaging Our precsion tools are shipped and transported in a specifically developed packaging system. Drawings, documents and checking protocols are safely stored away in a separate pocket integrated into the tool box lid.
Datasheet
Description
Star SU offers a wide range of precision tools for measurement, setting, calibration and correction purposes. Our range includes: Master gears to DIN 3970 standards for single and double flank inspection and run-out measurment of gearings Setting masters to adjust and calibrate quality control instruments Rolling gears to measure noise Rolling gears to reduce burrs and nicks Plug and ring gauges Certified quality Master gear design and production processes are all carried out using special Star SU software and modern manufacturing methods. All Star SU checking and setting masters are fully tested on CNC inspection equipment and are delivered with a certificate of conformity. We produce master gears on specially designed and optimized machinery in classes from 2 to 6 to DIN 3962, AGMA and BS standards. Consulting and analysis optimization Our experienced engineering team can answer questions on profile analysis and design. Existing profiles can be optimized using our internally developed master gear design software. Regrinding and recoating Master gears wear with use and must be reground to ensure quality performance. Star SU provides regrinding and recoating services as well. Marking All Star SU checking and setting master gears are engraved according to DIN 3970, or with any requested customer-specific data, and bear an individual tracking number, enabling them to be carefully monitored throughout the whole production process. Packaging Our precsion tools are shipped and transported in a specifically developed packaging system. Drawings, documents and checking protocols are safely stored away in a separate pocket integrated into the tool box lid.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hoffman Estates, IL, USA
Master gears
Master gears
Star SU offers a wide range of precision tools for measurement, setting, calibration and correction purposes. Our range includes: Master gears to DIN 3970 standards for single and double flank inspection and run-out measurment of gearings Setting masters to adjust and calibrate quality control instruments Rolling gears to measure noise Rolling gears to reduce burrs and nicks Plug and ring gauges Certified quality Master gear design and production processes are all carried out using special Star SU software and modern manufacturing methods. All Star SU checking and setting masters are fully tested on CNC inspection equipment and are delivered with a certificate of conformity. We produce master gears on specially designed and optimized machinery in classes from 2 to 6 to DIN 3962, AGMA and BS standards. Consulting and analysis optimization Our experienced engineering team can answer questions on profile analysis and design. Existing profiles can be optimized using our internally developed master gear design software. Regrinding and recoating Master gears wear with use and must be reground to ensure quality performance. Star SU provides regrinding and recoating services as well. Marking All Star SU checking and setting master gears are engraved according to DIN 3970, or with any requested customer-specific data, and bear an individual tracking number, enabling them to be carefully monitored throughout the whole production process. Packaging Our precsion tools are shipped and transported in a specifically developed packaging system. Drawings, documents and checking protocols are safely stored away in a separate pocket integrated into the tool box lid.

Star SU offers a wide range of precision tools for measurement, setting, calibration and correction purposes. Our range includes:

  • Master gears to DIN 3970 standards for single and double flank inspection and run-out measurment of gearings
  • Setting masters to adjust and calibrate quality control instruments
  • Rolling gears to measure noise
  • Rolling gears to reduce burrs and nicks
  • Plug and ring gauges

Certified quality
Master gear design and production processes are all carried out using special Star SU software and modern manufacturing methods. All Star SU checking and setting masters are fully tested on CNC inspection equipment and are delivered with a certificate of conformity. We produce master gears on specially designed and optimized machinery in classes from 2 to 6 to DIN 3962, AGMA and BS standards.

Consulting and analysis optimization
Our experienced engineering team can answer questions on profile analysis and design. Existing profiles can be optimized using our internally developed master gear design software.

Regrinding and recoating
Master gears wear with use and must be reground to ensure quality performance. Star SU provides regrinding and recoating services as well.

Marking
All Star SU checking and setting master gears are engraved according to DIN 3970, or with any requested customer-specific data, and bear an individual tracking number, enabling them to be carefully monitored throughout the whole production process.

Packaging
Our precsion tools are shipped and transported in a specifically developed packaging system. Drawings, documents and checking protocols are safely stored away in a separate pocket integrated into the tool box lid.

Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Milling Cutters
Product Name Master gears
Cutter Type Gear Hob
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 inch (4.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Small Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 1.772 inch (3.0 to 45.0 mm)
View Details
Double Flute End Mills -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details