Star SU LLC Vertical Grinding Machine 2500 VBG

Description
The BK 2500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input. Direction: Vertical Diameter: 2125mm Swing: 2550mm Z Axis: 1400 mm
Datasheet
Description
The BK 2500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input. Direction: Vertical Diameter: 2125mm Swing: 2550mm Z Axis: 1400 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Grinding Machine - 2500 VBG - Star SU LLC
Hoffman Estates, IL, USA
Vertical Grinding Machine
2500 VBG
Vertical Grinding Machine 2500 VBG
The BK 2500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input. Direction: Vertical Diameter: 2125mm Swing: 2550mm Z Axis: 1400 mm

The BK 2500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback, Siemens 840D sl with a Bourn & Koch HMI interface that uses a menu style, and converstional data input.

  • Direction: Vertical
  • Diameter: 2125mm
  • Swing: 2550mm
  • Z Axis: 1400 mm
Supplier's Site Datasheet

Technical Specifications

  Star SU LLC
Product Category Grinders and Grinding Machines
Product Number 2500 VBG
Product Name Vertical Grinding Machine
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11500 rpm
View Details
Grinders - 8872759 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder; Die grinder
Rotary Speed 25000 rpm
Power Source Electric Motor
View Details