DEWALT Industrial Tool Co. Ratcheting Screwdriver DWHT69233

Description
Product Features Internal bit storage holds up to 12 bits Heavy-duty ratchet mechanism for high torque applications Removable bar can also be used in power drills Handle will also take regular bit for use in confined space Magnetic bit holder with slim profile for added utility Durable tri-material handle with comfort grip
Description
Product Features Internal bit storage holds up to 12 bits Heavy-duty ratchet mechanism for high torque applications Removable bar can also be used in power drills Handle will also take regular bit for use in confined space Magnetic bit holder with slim profile for added utility Durable tri-material handle with comfort grip

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Screwdriver - DWHT69233 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Ratcheting Screwdriver
DWHT69233
Ratcheting Screwdriver DWHT69233
Product Features Internal bit storage holds up to 12 bits Heavy-duty ratchet mechanism for high torque applications Removable bar can also be used in power drills Handle will also take regular bit for use in confined space Magnetic bit holder with slim profile for added utility Durable tri-material handle with comfort grip

Product Features

  • Internal bit storage holds up to 12 bits
  • Heavy-duty ratchet mechanism for high torque applications
  • Removable bar can also be used in power drills
  • Handle will also take regular bit for use in confined space
  • Magnetic bit holder with slim profile for added utility
  • Durable tri-material handle with comfort grip
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (hand tool)
Product Number DWHT69233
Product Name Ratcheting Screwdriver
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 493987 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Type Crosshead; Phillips
Overall Length 2.24 inch (57 mm)
View Details
Screwdriver - 48-22-2114 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Standard Screwdriver
Drive Type Crosshead; Robertson; Slotted
Overall Length 7.5 inch (190 mm)
View Details