DEWALT Industrial Tool Co. #1 x 3" Phillips Screwdriver w/ Vinyl Grip DWHT66396

Description
Product Features Color coded handle with tip ID for easy selection Cold-formed black oxide tip for precise fit in fasteners Comfortable vinyl grip handles for maximum comfort Chrome-plated bar for corrosion resistance Made in USA with global materials
Description
Product Features Color coded handle with tip ID for easy selection Cold-formed black oxide tip for precise fit in fasteners Comfortable vinyl grip handles for maximum comfort Chrome-plated bar for corrosion resistance Made in USA with global materials

Suppliers

Company
Product
Description
Supplier Links
#1 x 3" Phillips Screwdriver w/ Vinyl Grip - DWHT66396 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
#1 x 3" Phillips Screwdriver w/ Vinyl Grip
DWHT66396
#1 x 3" Phillips Screwdriver w/ Vinyl Grip DWHT66396
Product Features Color coded handle with tip ID for easy selection Cold-formed black oxide tip for precise fit in fasteners Comfortable vinyl grip handles for maximum comfort Chrome-plated bar for corrosion resistance Made in USA with global materials

Product Features

  • Color coded handle with tip ID for easy selection
  • Cold-formed black oxide tip for precise fit in fasteners
  • Comfortable vinyl grip handles for maximum comfort
  • Chrome-plated bar for corrosion resistance
  • Made in USA with global materials
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Screwdrivers (hand tool)
Product Number DWHT66396
Product Name #1 x 3" Phillips Screwdriver w/ Vinyl Grip
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - 35-195 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 10.31 inch (262 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver Bit Sets - 215709 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details