DEWALT Industrial Tool Co. 9" 6,500 rpm 4.7 HP Angle Grinder No-Lk DWE4559N

Description
Product Features High power 4.7 HP (maximum motor HP) 6,500 rpm motor provides overload protection provides higher operating speeds under load Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Anti Vibe Trigger Handle reduces user fatigue caused by vibration Light weight design (12.1 lbs) lessens user fatigue Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage Low profile gearcase allows for work in tight areas 6,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control Thick, "S" style cord takes the abuse of the jobsite and shop environments providing durability and long life for the cord set 3 position side handle provides improved ergonomics for specific applications
Description
Product Features High power 4.7 HP (maximum motor HP) 6,500 rpm motor provides overload protection provides higher operating speeds under load Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Anti Vibe Trigger Handle reduces user fatigue caused by vibration Light weight design (12.1 lbs) lessens user fatigue Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage Low profile gearcase allows for work in tight areas 6,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control Thick, "S" style cord takes the abuse of the jobsite and shop environments providing durability and long life for the cord set 3 position side handle provides improved ergonomics for specific applications

Suppliers

Company
Product
Description
Supplier Links
9" 6,500 rpm 4.7 HP Angle Grinder No-Lk - DWE4559N - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" 6,500 rpm 4.7 HP Angle Grinder No-Lk
DWE4559N
9" 6,500 rpm 4.7 HP Angle Grinder No-Lk DWE4559N
Product Features High power 4.7 HP (maximum motor HP) 6,500 rpm motor provides overload protection provides higher operating speeds under load Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor Anti Vibe Trigger Handle reduces user fatigue caused by vibration Light weight design (12.1 lbs) lessens user fatigue Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage Low profile gearcase allows for work in tight areas 6,500 rpm provides optimal material removal with 9" grinding wheels Brush window allows for quick brush replacement Quick Change Guard allows user to quickly adjust guard to redirect sparks Soft grip trigger handle provides greater comfort and control Thick, "S" style cord takes the abuse of the jobsite and shop environments providing durability and long life for the cord set 3 position side handle provides improved ergonomics for specific applications

Product Features

  • High power 4.7 HP (maximum motor HP) 6,500 rpm motor provides overload protection provides higher operating speeds under load
  • Dust Ejection System™ increases brush life and protects the motor from damaging particles entering the air intake that would otherwise abrade the motor
  • Anti Vibe Trigger Handle reduces user fatigue caused by vibration
  • Light weight design (12.1 lbs) lessens user fatigue
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • Low profile gearcase allows for work in tight areas
  • 6,500 rpm provides optimal material removal with 9" grinding wheels
  • Brush window allows for quick brush replacement
  • Quick Change Guard allows user to quickly adjust guard to redirect sparks
  • Soft grip trigger handle provides greater comfort and control
  • Thick, "S" style cord takes the abuse of the jobsite and shop environments providing durability and long life for the cord set
  • 3 position side handle provides improved ergonomics for specific applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number DWE4559N
Product Name 9" 6,500 rpm 4.7 HP Angle Grinder No-Lk
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 665277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Hand Held Grinding Machines -  - Mannesman Demag
Specs
Type Grinder; DieGrinder
Mounting Handheld
Rotary Speed 10000 to 80000 rpm
View Details
Electric Grinder/Polisher/Sander - 0725-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 8000 rpm
Power Source Electric Motor
View Details