DEWALT Industrial Tool Co. 3/16" Cobalt Jobber Length Drill DD4012B12

Description
Industrial Drilling: Cobalt Fractional Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life
Description
Industrial Drilling: Cobalt Fractional Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Suppliers

Company
Product
Description
Supplier Links
3/16" Cobalt Jobber Length Drill - DD4012B12 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" Cobalt Jobber Length Drill
DD4012B12
3/16" Cobalt Jobber Length Drill DD4012B12
Industrial Drilling: Cobalt Fractional Jobber Drills Product Features Designed with optimized geometries that deliver 3X more life than competition Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact Heavy duty flute design produces maximum durability Increased cobalt content provides exceptional wear resistance and longer life

Industrial Drilling: Cobalt Fractional Jobber Drills
Product Features

  • Designed with optimized geometries that deliver 3X more life than competition
  • Patented web taper is 2X larger than the competition for increased strength, rigidity and breakage resistance
  • Optimized 135 degree split point gives exceptional service life and also allows the bit to start on contact
  • Heavy duty flute design produces maximum durability
  • Increased cobalt content provides exceptional wear resistance and longer life
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DD4012B12
Product Name 3/16" Cobalt Jobber Length Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 35-828 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.125 inch (28.6 mm)
View Details
#18 Wire Cobalt Screw Machine Length Drill - DD4318B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details