DEWALT Industrial Tool Co. 20V MAX* 6-1/2" Circular Saw (Tool Only) DCS391B

Description
Product Features Powerful 460 MWO, 3700 RPM motor delivers power and speed to make the most demanding cuts with ease High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy Optimized rubber overmolded comfort grip delivers optimal balance and control 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge
Description
Product Features Powerful 460 MWO, 3700 RPM motor delivers power and speed to make the most demanding cuts with ease High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy Optimized rubber overmolded comfort grip delivers optimal balance and control 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge

Suppliers

Company
Product
Description
Supplier Links
20V MAX* 6-1/2" Circular Saw (Tool Only) - DCS391B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* 6-1/2" Circular Saw (Tool Only)
DCS391B
20V MAX* 6-1/2" Circular Saw (Tool Only) DCS391B
Product Features Powerful 460 MWO, 3700 RPM motor delivers power and speed to make the most demanding cuts with ease High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy Optimized rubber overmolded comfort grip delivers optimal balance and control 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge

Product Features

  • Powerful 460 MWO, 3700 RPM motor delivers power and speed to make the most demanding cuts with ease
  • High strength and lightweight magnesium shoe provides jobsite durability for long-term cut accuracy
  • Optimized rubber overmolded comfort grip delivers optimal balance and control
  • 0°-50° bevel capacity allows for aggressive bevel cuts for a multitude of applications
  • 6-1/2" carbide tipped blade for cutting 2x material at 90° and 45° and more cuts per charge
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS391B
Product Name 20V MAX* 6-1/2" Circular Saw (Tool Only)
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 20.7 in. Length Hose Saw|Master File - KCS-TF1/E-110/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 66.1 lbs (29.98 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
10
Specs
Saw Type Miter Saw
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
View Details
Electric Saws - 2154859 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 6.62 lbs (3 kg)
View Details