DEWALT Industrial Tool Co. 20V MAX* Lithium Ion Premium 3-Speed Hammerdrill (Tool Only) DCD985B

Description
Product Features DEWALT® 20V Max* Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED light with 20 second delay after trigger release High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications
Description
Product Features DEWALT® 20V Max* Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED light with 20 second delay after trigger release High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications

Suppliers

Company
Product
Description
Supplier Links
20V MAX* Lithium Ion Premium 3-Speed Hammerdrill (Tool Only) - DCD985B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* Lithium Ion Premium 3-Speed Hammerdrill (Tool Only)
DCD985B
20V MAX* Lithium Ion Premium 3-Speed Hammerdrill (Tool Only) DCD985B
Product Features DEWALT® 20V Max* Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength LED light with 20 second delay after trigger release High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications

Product Features

  • DEWALT® 20V Max* Lithium Ion batteries offer longer tool runtime & enhanced durability
  • 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit gripping strength
  • LED light with 20 second delay after trigger release
  • High power, high efficiency motor delivers 535 unit watts out of max power for superior performance in all drilling and fastening applications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD985B
Product Name 20V MAX* Lithium Ion Premium 3-Speed Hammerdrill (Tool Only)
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889712 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Impact Drivers - 2382564 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
RPM 3200 rpm
View Details
6
Specs
Power 1600 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Pistolgrip Drill, Power Output 600 - 1850 W (.80 - 1.85 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0315 to 0.3937 inch (0.8000 to 10 mm)
View Details