DEWALT Industrial Tool Co. 12V 1/2" (13mm) Cordless XRP™ Drill/Driver Kit DCD910KX

Description
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 285 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control
Description
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 285 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Suppliers

Company
Product
Description
Supplier Links
12V 1/2" (13mm) Cordless XRP™ Drill/Driver Kit - DCD910KX - DEWALT Industrial Tool Co.
Baltimore, MD, USA
12V 1/2" (13mm) Cordless XRP™ Drill/Driver Kit
DCD910KX
12V 1/2" (13mm) Cordless XRP™ Drill/Driver Kit DCD910KX
Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out LED worklight provides increased visibility in confined spaces High power, high efficiency motor delivers 285 unit watts out of max power for superior performance in all drilling and fastening applications Best in class length for improved balance and better control

Product Features

  • XRP™ extended run-time batteries provide long run-time and battery life
  • Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time
  • Heavy-duty 1/2" ratcheting chuck helps prevent bits from slipping and falling out
  • LED worklight provides increased visibility in confined spaces
  • High power, high efficiency motor delivers 285 unit watts out of max power for superior performance in all drilling and fastening applications
  • Best in class length for improved balance and better control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD910KX
Product Name 12V 1/2" (13mm) Cordless XRP™ Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Impact Drivers - 1755159 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
RPM 1750 rpm
View Details
HR4010C - 1-9/16" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR4010C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 18.5 inch (470 mm)
View Details
3/8" (10mm) VSR Mid-handle Drill Kit with Keyless Chuck - DWD115K - DEWALT Industrial Tool Co.
Specs
Power 650 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details