DEWALT Industrial Tool Co. 20V MAX* Lithium Ion Compact Drill / Driver Kit (1.5 Ah) DCD780C2

Description
Product Features Compact, lightweight design fits into tight areas High speed transmission delivers 2 speeds (0-600 & 0-2,000 rpm) for a range of fastening and drilling applications Ergonomic handle delivers comfort and control Heavy-duty1/2" ratcheting chuck provides superior bit gripping strength
Description
Product Features Compact, lightweight design fits into tight areas High speed transmission delivers 2 speeds (0-600 & 0-2,000 rpm) for a range of fastening and drilling applications Ergonomic handle delivers comfort and control Heavy-duty1/2" ratcheting chuck provides superior bit gripping strength

Suppliers

Company
Product
Description
Supplier Links
20V MAX* Lithium Ion Compact Drill / Driver Kit (1.5 Ah) - DCD780C2 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* Lithium Ion Compact Drill / Driver Kit (1.5 Ah)
DCD780C2
20V MAX* Lithium Ion Compact Drill / Driver Kit (1.5 Ah) DCD780C2
Product Features Compact, lightweight design fits into tight areas High speed transmission delivers 2 speeds (0-600 & 0-2,000 rpm) for a range of fastening and drilling applications Ergonomic handle delivers comfort and control Heavy-duty1/2" ratcheting chuck provides superior bit gripping strength

Product Features

  • Compact, lightweight design fits into tight areas
  • High speed transmission delivers 2 speeds (0-600 & 0-2,000 rpm) for a range of fastening and drilling applications
  • Ergonomic handle delivers comfort and control
  • Heavy-duty1/2" ratcheting chuck provides superior bit gripping strength
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD780C2
Product Name 20V MAX* Lithium Ion Compact Drill / Driver Kit (1.5 Ah)
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889711 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Impact Drivers - 352037 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
RPM 1100 to 3000 rpm
View Details
Electric Portable Drill - 2404-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 1.25 inch (31.75 mm)
RPM 250 rpm
View Details
Portable Magnetic Drilling Machine - AB-4300-2 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Length 12.5 inch (317 mm)
View Details