DEWALT Industrial Tool Co. 20V MAX* Lithium Ion 3/8" Right Angle Drill/Driver Kit (1.5 Ah) DCD740C1

Description
Product Features Dual speed ranges (0-650/0-2000) rpm for increased user flexibility providing a wide range of applications Compact front to back length (4.0") allowing users to fit into hard to reach spaces Multi-grip trigger provides comfort and convenience, allowing the user to get into tighter spaces while still having access to the trigger 3/8" Ratcheting Chuck with Deep Hex Pocket allows 2" (50 mm) hex bit to be fully inserted for getting into tight spaces.
Description
Product Features Dual speed ranges (0-650/0-2000) rpm for increased user flexibility providing a wide range of applications Compact front to back length (4.0") allowing users to fit into hard to reach spaces Multi-grip trigger provides comfort and convenience, allowing the user to get into tighter spaces while still having access to the trigger 3/8" Ratcheting Chuck with Deep Hex Pocket allows 2" (50 mm) hex bit to be fully inserted for getting into tight spaces.

Suppliers

Company
Product
Description
Supplier Links
20V MAX* Lithium Ion 3/8" Right Angle Drill/Driver Kit (1.5 Ah) - DCD740C1 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* Lithium Ion 3/8" Right Angle Drill/Driver Kit (1.5 Ah)
DCD740C1
20V MAX* Lithium Ion 3/8" Right Angle Drill/Driver Kit (1.5 Ah) DCD740C1
Product Features Dual speed ranges (0-650/0-2000) rpm for increased user flexibility providing a wide range of applications Compact front to back length (4.0") allowing users to fit into hard to reach spaces Multi-grip trigger provides comfort and convenience, allowing the user to get into tighter spaces while still having access to the trigger 3/8" Ratcheting Chuck with Deep Hex Pocket allows 2" (50 mm) hex bit to be fully inserted for getting into tight spaces.

Product Features

  • Dual speed ranges (0-650/0-2000) rpm for increased user flexibility providing a wide range of applications
  • Compact front to back length (4.0") allowing users to fit into hard to reach spaces
  • Multi-grip trigger provides comfort and convenience, allowing the user to get into tighter spaces while still having access to the trigger
  • 3/8" Ratcheting Chuck with Deep Hex Pocket allows 2" (50 mm) hex bit to be fully inserted for getting into tight spaces.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DCD740C1
Product Name 20V MAX* Lithium Ion 3/8" Right Angle Drill/Driver Kit (1.5 Ah)
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753808 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
9.6V 3/8'' (10mm) Cordless Compact Drill/Driver Kit - DC750KA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Electric Portable Drill - 5378-21 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details