DEWALT Industrial Tool Co. 18V 1/2'' (13mm) Cordless Compact Drill/Driver Kit DC720KA

Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.8 lbs.) minimizes user fatigue 1/2'' ratcheting chuck reduces bit slippage Dual speed range 0-500/0-1,700 rpm delivers optimal performance High performance frameless motor delivers maximum power of 410 unit watts out LED worklight provides increased visibility in confined spaces
Description
Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.8 lbs.) minimizes user fatigue 1/2'' ratcheting chuck reduces bit slippage Dual speed range 0-500/0-1,700 rpm delivers optimal performance High performance frameless motor delivers maximum power of 410 unit watts out LED worklight provides increased visibility in confined spaces

Suppliers

Company
Product
Description
Supplier Links
18V 1/2'' (13mm) Cordless Compact Drill/Driver Kit - DC720KA - DEWALT Industrial Tool Co.
Baltimore, MD, USA
18V 1/2'' (13mm) Cordless Compact Drill/Driver Kit
DC720KA
18V 1/2'' (13mm) Cordless Compact Drill/Driver Kit DC720KA
Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.8 lbs.) minimizes user fatigue 1/2'' ratcheting chuck reduces bit slippage Dual speed range 0-500/0-1,700 rpm delivers optimal performance High performance frameless motor delivers maximum power of 410 unit watts out LED worklight provides increased visibility in confined spaces

Product Features

  • Compact size: allows users to fit into tight spaces
  • Lightweight design (4.8 lbs.) minimizes user fatigue
  • 1/2'' ratcheting chuck reduces bit slippage
  • Dual speed range 0-500/0-1,700 rpm delivers optimal performance
  • High performance frameless motor delivers maximum power of 410 unit watts out
  • LED worklight provides increased visibility in confined spaces
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DC720KA
Product Name 18V 1/2'' (13mm) Cordless Compact Drill/Driver Kit
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details
Impact Drivers - 7932604 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Power Power Tools
Chuck Size 0.2500 inch (6.35 mm)
RPM 2850 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details