DEWALT Industrial Tool Co. 6-1/2" (165mm) 18V Cordless Circular Saw (Tool Only) DC390B

Description
Product Features 3,700 RPM for fast rip cuts and cross cuts 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45° High strength magnesium shoe and upper guard provides increased durability 0-50° bevel capacity provides additional capacity for a multitude of applications Fan-cooled motor with replaceable brushes for maximum power and durability
Description
Product Features 3,700 RPM for fast rip cuts and cross cuts 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45° High strength magnesium shoe and upper guard provides increased durability 0-50° bevel capacity provides additional capacity for a multitude of applications Fan-cooled motor with replaceable brushes for maximum power and durability

Suppliers

Company
Product
Description
Supplier Links
6-1/2" (165mm) 18V Cordless Circular Saw (Tool Only) - DC390B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6-1/2" (165mm) 18V Cordless Circular Saw (Tool Only)
DC390B
6-1/2" (165mm) 18V Cordless Circular Saw (Tool Only) DC390B
Product Features 3,700 RPM for fast rip cuts and cross cuts 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45° High strength magnesium shoe and upper guard provides increased durability 0-50° bevel capacity provides additional capacity for a multitude of applications Fan-cooled motor with replaceable brushes for maximum power and durability

Product Features

  • 3,700 RPM for fast rip cuts and cross cuts
  • 6-1/2" carbide tipped blade for 2x cutting capacity at 90° and 45°
  • High strength magnesium shoe and upper guard provides increased durability
  • 0-50° bevel capacity provides additional capacity for a multitude of applications
  • Fan-cooled motor with replaceable brushes for maximum power and durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DC390B
Product Name 6-1/2" (165mm) 18V Cordless Circular Saw (Tool Only)
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 8129941 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Power Source DC Electricity / Battery
Weight 6.62 lbs (3 kg)
View Details
Electric Saws - 1797418 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details