DEWALT Industrial Tool Co. Deep Cut Variable Speed Band Saw Kit D28770K

Description
Product Features Rubber bumpers protect casting from jobsite abuse Lightweight and well-balanced design allows for more accurate cuts Innovative sight light allows user to see cut line in any jobsite environment Powerful 6.0 Amp motor designed to withstand jobsite applications 4-3/4” deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft grip back handle provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings
Description
Product Features Rubber bumpers protect casting from jobsite abuse Lightweight and well-balanced design allows for more accurate cuts Innovative sight light allows user to see cut line in any jobsite environment Powerful 6.0 Amp motor designed to withstand jobsite applications 4-3/4” deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft grip back handle provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings

Suppliers

Company
Product
Description
Supplier Links
Deep Cut Variable Speed Band Saw Kit - D28770K - DEWALT Industrial Tool Co.
Baltimore, MD, USA
Deep Cut Variable Speed Band Saw Kit
D28770K
Deep Cut Variable Speed Band Saw Kit D28770K
Product Features Rubber bumpers protect casting from jobsite abuse Lightweight and well-balanced design allows for more accurate cuts Innovative sight light allows user to see cut line in any jobsite environment Powerful 6.0 Amp motor designed to withstand jobsite applications 4-3/4” deep cut capacity for round or rectangular stock Dual bearing blade guide rollers increase durability in the blade support system Durable and adjustable material guide allows user to adjust for various jobsite materials Large front handle allows for more hand space and control Ergonomic soft grip back handle provides comfort during use Externally replaceable brushes allow for quick repairs on the jobsite Speed control knob allows user to tailor the blade speed for various applications Integrated hang hook allows user to hang the saw without damaging front handle or castings

Product Features

  • Rubber bumpers protect casting from jobsite abuse
  • Lightweight and well-balanced design allows for more accurate cuts
  • Innovative sight light allows user to see cut line in any jobsite environment
  • Powerful 6.0 Amp motor designed to withstand jobsite applications
  • 4-3/4” deep cut capacity for round or rectangular stock
  • Dual bearing blade guide rollers increase durability in the blade support system
  • Durable and adjustable material guide allows user to adjust for various jobsite materials
  • Large front handle allows for more hand space and control
  • Ergonomic soft grip back handle provides comfort during use
  • Externally replaceable brushes allow for quick repairs on the jobsite
  • Speed control knob allows user to tailor the blade speed for various applications
  • Integrated hang hook allows user to hang the saw without damaging front handle or castings
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number D28770K
Product Name Deep Cut Variable Speed Band Saw Kit
Cutting Capacity 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
KuriCrimp™ 39.4 in. Length Hose Saw|Master File - KCS-TF3-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 419 lbs (190 kg)
View Details
14" (355mm) Multi-Cutter Saw - DW872 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Cutting Capacity 5.19 inch (132 mm)
Weight 47 lbs (21.32 kg)
View Details
Handheld Electric Cutter (7.8 hp) - K 1260 - Husqvarna
Specs
Saw Type Circular Saw
Saw Power Source Gas
Use Type Hand Held
View Details