DEWALT Industrial Tool Co. Electric Saws D28730-QS

Description
DeWALT D28730-QS Saw
Request a Quote
Description
DeWALT D28730-QS Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electric Saws - 2610043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electric Saws
2610043
Electric Saws 2610043
DeWALT D28730-QS Saw

DeWALT D28730-QS Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Saws
Product Number 2610043
Product Name Electric Saws
Blade Size 13.98 inch (355 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 1938710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
Electric Saws - 2052389 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Reciprocating Saw
Weight 9.92 lbs (4.5 kg)
View Details
20V MAX Li-Ion RECIPROCATING SAW (Tool Only) - DCS380B - DEWALT Industrial Tool Co.
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Weight 6 lbs (2.72 kg)
View Details