DEWALT Industrial Tool Co. 7" & 9" (180 mm & 230 mm) 6,000 rpm 5.3 HP Angle Grinder D28499X

Description
Product Features High power 5.3 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Rotating rear handle provides improved ergonomics in cutting and grinding applications 5 position side handle provides improved ergonomics for specific applications Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 6,000 rpm provides optimal material removal with 9" grinding wheels 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates
Description
Product Features High power 5.3 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Rotating rear handle provides improved ergonomics in cutting and grinding applications 5 position side handle provides improved ergonomics for specific applications Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 6,000 rpm provides optimal material removal with 9" grinding wheels 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates

Suppliers

Company
Product
Description
Supplier Links
7" & 9" (180 mm & 230 mm) 6,000 rpm 5.3 HP Angle Grinder - D28499X - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" & 9" (180 mm & 230 mm) 6,000 rpm 5.3 HP Angle Grinder
D28499X
7" & 9" (180 mm & 230 mm) 6,000 rpm 5.3 HP Angle Grinder D28499X
Product Features High power 5.3 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Rotating rear handle provides improved ergonomics in cutting and grinding applications 5 position side handle provides improved ergonomics for specific applications Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase allows for work in tight areas Keyless adjustable guard provides tool-free guard adjustments, increasing productivity Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage 6,000 rpm provides optimal material removal with 9" grinding wheels 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates

Product Features

  • High power 5.3 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load
  • Rotating rear handle provides improved ergonomics in cutting and grinding applications
  • 5 position side handle provides improved ergonomics for specific applications
  • Epoxy coated field and armature provide long service life against abrasion from airborne debris
  • Low profile gearcase allows for work in tight areas
  • Keyless adjustable guard provides tool-free guard adjustments, increasing productivity
  • Automatic turn-off brushes shut down the tool when brushes need to be changed to avoid tool damage
  • 6,000 rpm provides optimal material removal with 9" grinding wheels
  • 2 wire double insulated 'S' jacket rubber cord provides increased durability and life in hot and cold climates
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D28499X
Product Name 7" & 9" (180 mm & 230 mm) 6,000 rpm 5.3 HP Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Wafer Edge Grinders - CVP-2000 Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 199011 - RS Components, Ltd.
Makita USA, Inc.
Specs
Type Grinder
Rotary Speed 6600 rpm
View Details
Manual Grinding Machine -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Type Grinder; Backstand
Mounting Floor / Machine Tool
Power Source Electric Motor
View Details