DEWALT Industrial Tool Co. 6" Jumbo Flap Disc Keyless Grinder Guard for Small Angle Grinder D284993

Description
Product Features 6" keyless guard can be adjusted without tools
Description
Product Features 6" keyless guard can be adjusted without tools

Suppliers

Company
Product
Description
Supplier Links
6" Jumbo Flap Disc Keyless Grinder Guard for Small Angle Grinder - D284993 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
6" Jumbo Flap Disc Keyless Grinder Guard for Small Angle Grinder
D284993
6" Jumbo Flap Disc Keyless Grinder Guard for Small Angle Grinder D284993
Product Features 6" keyless guard can be adjusted without tools

Product Features

  • 6" keyless guard can be adjusted without tools
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinders and Grinding Machines
Product Number D284993
Product Name 6" Jumbo Flap Disc Keyless Grinder Guard for Small Angle Grinder
Type Grinder; AngleGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 2018048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2850 rpm
Power Source Electric Motor
View Details
BGA452Z - 18V LXT® Lithium-Ion Cordless 4-1/2" Cut-Off/Angle Grinder (Tool Only) - BGA452Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Grinders - 173661 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Type Grinder
Rotary Speed 10500 rpm
View Details