Sandvik AB Endmill 001333

Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 73 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 10 MM CUTTER DIAMETER 10 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM EB3304M MODEL "
Datasheet
Description
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 73 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 10 MM CUTTER DIAMETER 10 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM EB3304M MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Endmill - 001333 - Sandvik AB
Sandviken, Sweden
Endmill
001333
Endmill 001333
" BALL NOSE TYPE SOLID CARBIDE MATERIAL 73 MM OVERALL LENGTH 22 MM FLUTE LENGTH STRAIGHT SHANK TYPE 10 MM SHANK SIZE RIGHT HAND DIRECTION OF CUT 4 FLUTE(S) SPIRAL FLUTE TYPE 10 MM CUTTER DIAMETER 10 CUTTER DIAMETER IN MM PRECISION TWIST DRILL. BRAND LENGTH SERIES STANDARD NUMBER OF CUTTING ENDS SINGLE CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL APPLICATION FINISHING CUTTER DIAMETER IN MM - UOM MM EB3304M MODEL "

"

  • BALL NOSE TYPE
  • SOLID CARBIDE MATERIAL
  • 73 MM OVERALL LENGTH
  • 22 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 10 MM SHANK SIZE
  • RIGHT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 10 MM CUTTER DIAMETER
  • 10 CUTTER DIAMETER IN MM
  • PRECISION TWIST DRILL. BRAND
  • LENGTH SERIES STANDARD
  • NUMBER OF CUTTING ENDS SINGLE
  • CUT MATERIAL ALUMINUM, CAST IRON, COPPER, STAINLESS STEEL, STEEL
  • APPLICATION FINISHING
  • CUTTER DIAMETER IN MM - UOM MM
  • EB3304M MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Sandvik AB
Product Category Milling Cutters
Product Number 001333
Product Name Endmill
Cutter Type Endmill
Geometry Ballnose
Units Metric
Cutter 0.394 inch (10.0 mm)
Shank 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
OAL 1.50 inch (38 mm)
View Details
Endmill - 001305 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Ballnose
Units Fractional
View Details
Thread Mill, 30° Helical Flute - Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details